EN
  • EN
  • DE

MCIMX6X1CVK08AB

Part No MCIMX6X1CVK08AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6SX 800MHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-A9, ARM® Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 200MHz, 800MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.15V
Temperature Range - Operating -40°C ~ 105°C
Security Features A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE
Case / Package 400-LFBGA
Supplier Device Package 400-MAPBGA (14x14)
Additional Interfaces AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART
Base Product Number MCIMX6
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935316106557,2832-MCIMX6X1CVK08AB
Standard Package 152
Win Source Part Number 1320984-MCIMX6X1CVK08AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6X1CVK08AB CAD Model

Description

The MCIMX6X1CVK08AB is a high-performance, energy-efficient processor from NXP's i.MX 6SoloX family. This product is designed to deliver a rich multimedia experience and secure, multitasking performance in a low-power platform, suitable for a wide range of industrial and consumer applications.

Key Features

  • Advanced ARM® Cortex®-A9 Core: The processor features a single ARM® Cortex®-A9 core running at up to 800 MHz, offering a balance between performance and power consumption.
  • Secondary ARM® Cortex®-M4 Core: Integrated Cortex®-M4 core for real-time processing, which is ideal for handling tasks that require quick response times without interrupting the main application processor.
  • Enhanced Security: The device includes a range of security features such as cryptographic acceleration, secure boot, and random number generation, ensuring secure data management and device integrity.
  • High-Performance Multimedia: With its Vivante® GC400T GPU and multimedia processing capabilities, the processor supports full HD video playback and high-resolution displays, making it an excellent choice for applications requiring advanced graphics and video processing.
  • Flexible Connectivity: A variety of connectivity options are supported, including Gigabit Ethernet, USB 2.0, and PCI Express®, allowing for easy integration into a wide array of systems.
  • Low Power Consumption: Designed for efficiency, the MCIMX6X1CVK08AB maintains a low thermal footprint, making it suitable for fanless designs and battery-powered devices.

Applications

The versatile feature set of the MCIMX6X1CVK08AB makes it ideal for a multitude of applications, including but not limited to:

  • Industrial Control and Automation
  • Automotive Infotainment
  • Smart Energy Solutions
  • Healthcare and Medical Devices
  • Consumer Electronics
  • Internet of Things (IoT) Devices

Product Summary

The NXP MCIMX6X1CVK08AB processor brings together high performance, advanced multimedia capabilities, and robust security features in a power-conscious design. Whether you're developing industrial automation systems, automotive solutions, or cutting-edge consumer electronics, this processor is engineered to meet the complex demands of modern embedded applications.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess