EN
  • EN
  • DE

AM3352BZCZ100

Part No AM3352BZCZ100
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 1.0GHZ 324NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C to 90°C (TJ)
Security Features Cryptography, Random Number Generator
Case / Package 324-NFBGA(15x15)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1016558-AM3352BZCZ100
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Automotive, Industrial
Quantity per package 126
Ultra Librarian 3D Model Ultra Librarian AM3352BZCZ100 CAD Model

Description

The AM3352BZCZ100 is a high-performance microprocessor from Texas Instruments (TI), renowned for its efficient processing capabilities and flexible integration options. This product is part of the Sitara™ processor family and is designed to cater to a wide array of applications, ranging from industrial automation to consumer electronics.

Key Features

  • Core: The AM3352BZCZ100 is equipped with an ARM Cortex-A8 processor that can run up to 1 GHz, offering robust computational power for complex tasks and multitasking.
  • Memory: It supports various memory interfaces, including DDR2/DDR3, which allows for fast data access and efficient operation.
  • Connectivity: With multiple connectivity options such as Ethernet MAC, USB, and CAN, this product ensures seamless integration with other components and peripherals.
  • Graphics: Although this particular model does not include a 3D graphics accelerator, it is still capable of driving basic graphical user interfaces and display functions required in many embedded systems.
  • Power Efficiency: The AM3352BZCZ100 is designed for low-power consumption, making it an ideal choice for battery-powered devices and applications where energy efficiency is paramount.
  • Operating Temperature Range: This processor can operate over an industrial temperature range, making it suitable for harsh environments.

Applications

The versatility of the AM3352BZCZ100 makes it suitable for a broad spectrum of applications, including:

  • Industrial control and automation systems
  • Human Machine Interface (HMI)
  • Networking equipment such as gateways and routers
  • Portable data terminals
  • Home automation and smart energy solutions

Support and Resources

Texas Instruments provides comprehensive support for the AM3352BZCZ100, including detailed documentation, development tools, and software libraries. Designers can access a wealth of resources to facilitate product development, from initial design to final production.

Conclusion

The AM3352BZCZ100 from Texas Instruments is a powerful and flexible microprocessor that brings reliable performance to a variety of applications. Its balance of power efficiency, connectivity options, and robust processing capabilities make it a smart choice for designers looking to create sophisticated and energy-conscious devices.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
Lowest to $53.7967
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6670 $53.3350
12+ $8.7524 $105.0288
18+ $8.4789 $152.6202
25+ $8.2054 $205.1350
32+ $7.9319 $253.8208
43+ $7.1113 $305.7859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,594 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess