EN
  • EN
  • DE

AM26LS31CDB

Part No AM26LS31CDB
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC QUAD DIFF LINE RCVR 16SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 468 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 560786-AM26LS31CDB
Ultra Librarian 3D Model Ultra Librarian AM26LS31CDB CAD Model

Description

The AM26LS31CDB is a quadruple differential line driver designed by Texas Instruments, which is renowned for its reliability and performance in industrial applications. This device is specifically engineered to deliver exceptional signal integrity for complex electronic systems. It is commonly used in digital communication systems where long distance data transmission is required without compromising the signal quality.

Key Features

  • Interface Type: The AM26LS31CDB is equipped with an RS-422 interface, ensuring robust communication in electrically noisy environments.
  • Output Configuration: It features a quadruple line driver configuration, providing four independent output channels which are capable of interfacing with standard digital systems.
  • Supply Voltage: The device operates on a wide range of supply voltages from 4.5V to 5.5V, making it versatile for various power environments.
  • Speed: With a propagation delay time of typically 10ns, the AM26LS31CDB ensures high-speed data transmission for efficient system performance.
  • Temperature Range: It is designed to operate over a wide temperature range from -55°C to 125°C, suitable for harsh industrial environments.
  • Package: The device comes in a standard 16-pin SSOP (DB) package, which is both space-efficient and easy to integrate into existing designs.

Applications

The AM26LS31CDB is ideal for a variety of applications that require high-speed data transfer and robust performance in challenging conditions. Some typical applications include:

  • Telecommunication Systems
  • Industrial Control Systems
  • Professional Audio Equipment
  • Network Equipment and Data Transmission
  • Automated Test Equipment (ATE)

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive support for the AM26LS31CDB. Comprehensive technical documentation, application notes, and design resources are available to assist engineers in implementing this line driver in their projects. Customers can also access TI's professional customer support for any additional assistance required.

With its robust design, versatile features, and reliable performance, the AM26LS31CDB from Texas Instruments stands out as an excellent choice for any application requiring a high-performance differential line driver.

You May Also Be Interested in

Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2037 $51.2592
39+ $2.6286 $102.5154
59+ $2.5465 $150.2435
82+ $2.4644 $202.0808
105+ $2.3822 $250.1310
141+ $2.1358 $301.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess