EN
  • EN
  • DE

DS2411R+U

Part No DS2411R+U
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC SILICON SERIAL NUMBER SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Bulk
Type Silicon Serial Number
Applications PCB, Network Node, Equipment Identification/Registration
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 723259-DS2411R+U
Popularity Medium
Supply and Demand Status Balance
Family Name DS2411
Introduction Date February 07, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DS2411R+U CAD Model

Description

Maxim Integrated DS2411R+U Silicon Serial Number

The Maxim Integrated DS2411R+U is a compact, secure silicon serial number chip that provides a unique identity to hardware devices. Its primary function is to offer a guaranteed unique 64-bit serial number to a host device, which can be used for identification, authentication, or as a means to track individual units in a production and logistics chain.

This small and efficient device comes in a robust SOT-23 package, making it suitable for applications where space is at a premium. The DS2411R+U is designed to be easily integrated into various systems, including electronics that require a unique ID for inventory control, device authentication, or warranty tracking purposes.

One of the key features of the DS2411R+U is its built-in multidrop controller, which allows multiple devices to be connected to a single data line for efficient communication. This feature makes it particularly useful in complex systems where multiple units need to be individually addressed and managed.

The device operates over a wide voltage range of 2.8V to 5.25V, providing flexibility in various power environments, and is specified to work over the industrial temperature range of -40°C to +85°C, ensuring reliable operation in harsh conditions.

Security is a major concern in today's interconnected world, and the DS2411R+U addresses this by offering a unique and unalterable serial number. The presence of such a unique identifier can be leveraged to create cryptographic keys for secure communications, making it an excellent choice for applications where data integrity and security are paramount.

In summary, the Maxim Integrated DS2411R+U is a versatile and secure solution for providing a unique identity to electronic devices. Its ease of integration, small form factor, and robust feature set make it an ideal choice for manufacturers and designers looking to enhance the security and traceability of their products.

Key Features:

  • Unique 64-bit serial number
  • Robust SOT-23 package
  • Multidrop controller for one-wire interface
  • Wide voltage range: 2.8V to 5.25V
  • Industrial temperature range: -40°C to +85°C
  • Enhanced device security and traceability

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4724 $59.0500
265+ $0.4421 $117.1565
410+ $0.4268 $174.9880
585+ $0.3963 $231.8355
760+ $0.3811 $289.6360
950+ $0.3658 $347.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess