Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tube
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input CML, LVDS, PECL
Output LVPECL
Frequency - Max 7 GHz
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY58036
Standard Package 60
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269858-SY58036UMI
Ultra Librarian 3D Model Ultra Librarian SY58036UMI CAD Model

Description

The SY58036UMI is an advanced, ultra-fast multiplexer designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This high-speed, low-jitter multiplexer is part of Microchip's Precision Edge® product line, which is renowned for its performance in demanding applications requiring high data rates and signal integrity.

Key Features:

  • High-Speed Performance: The SY58036UMI is capable of handling data rates up to 12.5 Gbps, making it ideal for high-speed data transmission applications.
  • Low Jitter: With minimal jitter generation, this multiplexer ensures signal integrity, which is critical for applications such as data communications, telecommunications, and automated test equipment.
  • Differential CML Inputs/Outputs: The device features CML (Current Mode Logic) inputs and outputs, which are differential for improved noise immunity and reduced signal crosstalk.
  • Flexible Power Supply: It operates on a 2.5V ±5% core supply and a 3.3V ±10% output supply voltage, providing flexibility in system power design.
  • Programmable Output Levels: The SY58036UMI allows for programmable output levels to match the requirements of various applications and interfacing needs.
  • Fail-Safe Input Termination: The multiplexer includes fail-safe input termination to maintain stability if the input is disconnected.

Applications:

The SY58036UMI is designed for use in a wide range of high-speed applications, including:

  • Networking and Data Communications
  • Telecommunications Equipment
  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition Systems
  • Backplane and Cable Interconnects

Package and Quality:

The SY58036UMI is offered in a compact 32-pin MLF® (Micro Leadframe Package) that minimizes board space requirements. Microchip Technology is committed to the highest standards of quality, and this product is backed by rigorous testing and validation to ensure reliable performance in the field.

With its exceptional speed, signal integrity, and design flexibility, the SY58036UMI from Microchip Technology stands out as a superior choice for designers looking to implement a high-performance multiplexer in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16CSMT
Need more? Email Us
ECAD model for HMC724LC3
Infineon Technologies
IC CLK BUFFER 1:10 150MHZ 32TQFP / Clock Fanout Buffer (Distribution) IC 1:10 150 MHz 32-TQFP
Need more? Email Us
ECAD model for CY2HH8110AXCT
Texas Instruments
Need more? Email Us
ECAD model for DS0026CJ
IDT, Integrated Device Technology Inc
DIFFERENTIAL-TO-3.3V LVPECL FANOUT BUFFER 3.3V operating supply
Lowest to $33.8846
ECAD model for ICS8533AGI-01LFT
Renesas Electronics America
IC CLK BUFFER 1:3 200MHZ 10DFN
Lowest to $244.2106
ECAD model for 5PB1213NTGK
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8SOIC
Need more? Email Us
ECAD model for MC10LVEP11DR2
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for PCKEL14PW,118
STMicroelectronics
Multichannel clock distribution circuit | IC CLK BUF 1:4 52MHZ 16FLIPCHIP
Lowest to $3.0606
ECAD model for STCD2400F35F
Renesas Electronics America
IC CLK MULTPLX 2:1 250MHZ 8TSSOP / Clock Multiplexer IC 2:1 250 MHz 8-TSSOP (0.173", 4.40mm Width)
Lowest to $8.3359
ECAD model for 83052AGILF

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention