EN
  • EN
  • DE

DAC8212AV/883C

Part No DAC8212AV/883C
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DUAL 12-BIT MULTIPLYING DAC / Buffered Multiplying CMOS D/A Converter 24-CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Analog Devices Inc.
Package Bulk
Type Buffered Multiplying CMOS D/A Converter
Mounting Type Through Hole
Package / Case 24-CDIP
Supplier Device Package 24-CERDIP
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names ANAANADAC8212AV/883C,2156-DAC8212AV/883C
Standard Package 1
Win Source Part Number 1156222-DAC8212AV/883C
Ultra Librarian 3D Model Ultra Librarian DAC8212AV/883C CAD Model

Description

Analog Devices Inc. DAC8212AV/883C Dual 12-Bit Multiplying Digital-to-Analog Converter

The DAC8212AV/883C is a precision dual 12-bit multiplying digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the military-grade product line, which means it adheres to stringent standards for reliability and performance under harsh conditions, making it suitable for aerospace and defense applications.

With its dual-channel configuration, the DAC8212AV/883C provides two independent DACs in a single package, allowing for compact and efficient designs. Each channel has its own 12-bit input register and a multiplying DAC that enables the conversion of digital input signals into precise analog voltages or currents. This feature is particularly useful in applications requiring fine control of analog signals, such as automated test equipment, precision instrumentation, and control systems.

The device operates over a wide supply voltage range, ensuring flexibility in various system designs. It also boasts excellent static performance, with low differential nonlinearity (DNL) and integral nonlinearity (INL), ensuring accurate and stable output. The DAC8212AV/883C's fast settling time and low glitch energy contribute to its high dynamic performance, which is critical in rapidly changing signal environments.

Additional features of the DAC8212AV/883C include a double-buffered interface that allows for simultaneous update of both DACs, a flexible reference input capable of accepting both positive and negative voltages, and a power-on reset circuit that ensures the DAC outputs power up to a known state. The device is packaged in a robust ceramic dual in-line package (CerDIP), providing additional protection against environmental factors.

For engineers and designers working in the defense and aerospace sectors, the DAC8212AV/883C from Analog Devices Inc. offers a reliable and high-performance solution for digital-to-analog conversion needs. Its combination of dual-channel operation, high precision, and military-grade robustness makes it an excellent choice for mission-critical applications where accuracy and durability are paramount.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess