EN
  • EN
  • DE

AM1808EZWT3

Part No AM1808EZWT3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AM1808 ARM® Microprocessor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 375MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Additional Interfaces I2C, McASP, McBSP, SPI, MMC/SD, UART
Win Source Part Number 1143388-AM1808EZWT3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name AM1808
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AM1808EZWT3 CAD Model

Description

Product Overview: Texas Instruments AM1808EZWT3

The Texas Instruments AM1808EZWT3 is a high-performance, power-efficient system-on-chip (SoC) that is part of the Sitara™ family, designed to meet the needs of a wide range of industrial, consumer, and automotive applications. This versatile processor integrates an ARM926EJ-S core that can run up to 456 MHz, providing a robust platform for developers to create complex and demanding applications.

The AM1808EZWT3 comes with a rich set of peripherals and interfaces that enhance its connectivity and usability in various applications. It features a 10/100 Mbps Ethernet MAC, High-Speed USB 2.0 On-The-Go with PHY, and multiple UART, SPI, and I2C interfaces. These features make it an ideal choice for applications such as human-machine interfaces (HMI), point-of-service terminals, test and measurement systems, and networked communication devices.

One of the key advantages of the AM1808EZWT3 is its integrated 3D graphics acceleration, which enables smooth and sophisticated graphics for GUIs and other visual applications. Additionally, the processor supports a range of external memory interfaces, including DDR2, NAND Flash, and NOR Flash, allowing designers to choose the most appropriate memory solutions for their specific requirements.

With an emphasis on power efficiency, the AM1808EZWT3 incorporates several power-saving features. These include multiple power domains and the ability to dynamically control the operating frequency and voltage, which can significantly extend the battery life of portable devices. Its low-power architecture makes it suitable for battery-powered handheld devices, such as medical instruments and mobile industrial terminals.

For developers, Texas Instruments provides comprehensive support in the form of software development kits (SDKs), reference designs, and technical documentation. This facilitates a faster and more reliable development cycle, ensuring that products can be brought to market quickly and efficiently.

In summary, the Texas Instruments AM1808EZWT3 is a versatile and powerful processor that offers a balance of performance, connectivity, and power efficiency, making it a top choice for a multitude of embedded applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0337 $62.0674
4+ $25.4635 $101.8540
7+ $24.6678 $172.6746
9+ $23.8721 $214.8489
11+ $23.0763 $253.8393
15+ $20.6891 $310.3365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,686 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess