EN
  • EN
  • DE

TLV6700DSER

Part No TLV6700DSER
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description WIDE SUPPLY COMPARATOR / Comparator Window Open-Drain 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type Window
Number of Elements 2
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 18V
Current - Input Bias (Max) 0.025µA
Current - Quiescent (Max) 13µA
Propagation Delay (Max) 18µs
Hysteresis 12mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 6-WFDFN
Mounting Surface Mount
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TLV6700
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TLV6700DSERDKR,296-TLV6700DSERCT,296-TLV6700DSERTR
Standard Package 3,000
Win Source Part Number 1319800-TLV6700DSER
Ultra Librarian 3D Model Ultra Librarian TLV6700DSER CAD Model

Description

The TLV6700DSER from Texas Instruments is a precision window comparator that operates over a wide supply voltage range and offers a dual output drive. This advanced monitoring device is specifically designed to enable high-accuracy voltage detection and supervision, making it an ideal solution for a variety of applications including industrial, automotive, and consumer electronics.

Key Features

  • Wide Supply Voltage Range: The TLV6700DSER can operate with a supply voltage range from 1.8V to 18V, accommodating a diverse range of applications and systems.
  • Programmable Thresholds: With external resistors, users can set the high and low voltage thresholds to precise levels, offering flexibility and precision in monitoring voltage levels.
  • Low Quiescent Current: The device features a low quiescent current, which is particularly beneficial for battery-powered and energy-efficient systems.
  • Push-Pull Outputs: The comparator provides push-pull outputs that can directly drive loads or interface with other digital circuits without the need for external pull-up resistors.
  • Temperature Range: It operates over a wide temperature range, making it suitable for harsh environments and demanding applications.

Applications

The TLV6700DSER is versatile and can be used in a variety of applications such as:

  • Power supply monitoring
  • Battery management systems
  • Windowed voltage detection for automotive systems
  • Overvoltage and undervoltage protection
  • System voltage level supervision

Package and Quality

Encased in a compact 6-pin SOT-23 package, the TLV6700DSER is designed for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is compliant with RoHS directives, making it an environmentally conscious choice for electronic designs.

Ordering Information

For ordering the TLV6700DSER or obtaining samples, visit the Texas Instruments website or contact an authorized distributor. Technical documentation, including datasheets and application notes, is also available to support your design needs.

You May Also Be Interested in

Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9118 $57.3540
65+ $1.5687 $101.9655
100+ $1.5196 $151.9600
140+ $1.4706 $205.8840
180+ $1.4216 $255.8880
240+ $1.2745 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess