EN
  • EN
  • DE

CDCU877ARHARG4

Part No CDCU877ARHARG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC PLL CLOCK DRIVER 1.8V 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Main Purpose Memory, DDR2
Input SSTL-18
Output SSTL-18
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 400MHz
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 202421-CDCU877ARHARG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCU877ARHARG4 CAD Model

Description

Designed for optimal performance, the CDCU877ARHARG4 offers a versatile solution for handling clock signals in complex systems where timing precision is crucial.

Features and Benefits

  • Wide operating voltage range: Compatible with multiple power domains.
  • Minimal phase noise: Enhances signal integrity.
  • High-drive capability: Supports long trace lengths without signal degradation.

Applications

  • FPGA-based designs
  • Server and storage systems
  • Instrumentation and test equipment
  • High-performance computing

The compact form factor and adaptability makes it ideal for integration into existing designs.

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7921 $53.9605
12+ $8.8551 $106.2612
18+ $8.5784 $154.4112
25+ $8.3017 $207.5425
32+ $8.0249 $256.7968
42+ $7.1948 $302.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess