EN
  • EN
  • DE

AM1705DPTPD4

Part No AM1705DPTPD4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 456MHZ 176HLQFP / IC MPU SITARA 456MHZ 176HLQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tube
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 456MHz
Co-Processors/DSP System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 90°C (TJ)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Additional Interfaces I2C, McASP, SPI, MMC/SD, UART
Win Source Part Number 768425-AM1705DPTPD4
Popularity Medium
Supply and Demand Status Limited
Family Name AM1705DPTPD4
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM1705DPTPD4 CAD Model

Description

Introducing the Texas Instruments AM1705DPTPD4 Microprocessor

The Texas Instruments AM1705DPTPD4 is a high-performance microprocessor that stands out in the market for its robust features and versatile applications. Designed to cater to a wide range of industrial, consumer, and automotive applications, this microprocessor is built on an advanced architecture that ensures efficient processing and optimal power management.

Key Features of AM1705DPTPD4

  • High-Performance ARM9 Core: At the heart of the AM1705DPTPD4 lies an ARM926EJ-S core, which operates at speeds of up to 456 MHz, delivering the computational power necessary for complex tasks and multitasking.
  • Enhanced Connectivity: This microprocessor offers a comprehensive set of communication interfaces including USB 2.0 OTG with PHY, two UARTs, two SPIs, and two I2Cs, making it highly adaptable for various communication requirements.
  • Rich Peripheral Set: The AM1705DPTPD4 is equipped with an array of onboard peripherals, such as a 10/100 Mbps Ethernet MAC, CAN controller, and 8-channel 12-bit ADC, allowing for easy integration with external components and sensors.
  • Reliable Memory Interface: It supports various memory interfaces, including DDR2, mDDR, and NAND Flash, providing flexibility in system design and ensuring ample storage and memory options for applications.
  • Low Power Consumption: Texas Instruments has designed this microprocessor with power efficiency in mind, featuring multiple power-saving modes to reduce overall power consumption, making it ideal for battery-powered devices.
  • Robust Security: Security features such as a secure boot loader and hardware-accelerated encryption ensure the integrity and confidentiality of data, which is crucial for sensitive applications.

Applications

The versatility of the AM1705DPTPD4 makes it suitable for a multitude of applications, including but not limited to industrial automation, human-machine interface (HMI) panels, portable data terminals, and automotive infotainment systems. Its ability to handle various communication protocols and interfaces allows for seamless integration into existing technology ecosystems.

With the Texas Instruments AM1705DPTPD4, developers and engineers can expect a reliable and powerful microprocessor that delivers both performance and efficiency, making it an excellent choice for cutting-edge electronic designs.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5685 $59.1370
5+ $24.2614 $121.3070
7+ $23.5032 $164.5224
9+ $22.7450 $204.7050
12+ $21.9869 $263.8428
16+ $19.7124 $315.3984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess