EN
  • EN
  • DE

CC3235MODSF12MOBR

Part No CC3235MODSF12MOBR
Manufacturer Texas Instruments
Catalog RF Receivers
Description RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11a/b/g/n Transceiver Module 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
RF Family/Standard WiFi
Protocol 802.11a/b/g/n
Modulation CCK, DSSS, OFDM
Frequency 2.412GHz ~ 2.472GHz, 5.18GHz ~ 5.825GHz
Data Rate 54Mbps
Power - Output 16.3dBm
Sensitivity -94.5dBm
Serial Interfaces I2C, I2S, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part CC3235SF
Memory Size 1MB Flash, 256kB RAM
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 53mA ~ 80mA
Current - Transmitting 154mA ~ 329mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 63-SMD Module
Base Product Number CC3235
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-CC3235MODSF12MOBRTR,296-CC3235MODSF12MOBRDKR,296-CC3235MODSF12MOBRCT
Standard Package 750
Win Source Part Number 1228232-CC3235MODSF12MOBR
Ultra Librarian 3D Model Ultra Librarian CC3235MODSF12MOBR CAD Model

Description

The CC3235MODSF12MOBR is a state-of-the-art wireless module from Texas Instruments, designed to provide high-performance Wi-Fi connectivity to a wide range of applications. This module is part of the SimpleLink™ family, which offers a user-friendly and flexible solution for integrating wireless capabilities into various electronic devices.

Key Features:

  • Dual-Band Wi-Fi: The module supports both 2.4 GHz and 5 GHz Wi-Fi bands, offering versatility for different network environments and ensuring compatibility with a broader range of wireless routers and devices.
  • Advanced Security: Equipped with robust security protocols, including WPA2 personal and enterprise security, the CC3235MODSF12MOBR ensures secure data transmission and protects against unauthorized access.
  • Low-Power Operation: Designed with energy efficiency in mind, this module is ideal for battery-powered applications, featuring power-saving modes that extend the life of your devices.
  • On-Chip Memory: The module includes integrated 256KB of RAM and 1MB of on-chip flash, providing ample space for both application code and data storage, reducing the need for external memory components.
  • IoT Capabilities: With built-in Internet-of-Things (IoT) capabilities, the CC3235MODSF12MOBR can easily connect to cloud services, enabling modern IoT applications such as smart home devices, wearable technology, and industrial automation.

Applications:

The versatility of the CC3235MODSF12MOBR makes it suitable for a variety of applications, including:

  • Smart Home Automation
  • Home Appliances
  • Health and Fitness Wearables
  • Industrial Wireless Control
  • Security Systems
  • Wireless Audio

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the CC3235MODSF12MOBR is no exception. It is manufactured to the highest standards, ensuring reliable performance even in demanding conditions. The module is also certified with the FCC, IC, CE, and Wi-Fi Alliance, simplifying the design process and reducing time to market for products utilizing this advanced Wi-Fi module.

You May Also Be Interested in

Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1281 $66.3843
6+ $18.1564 $108.9384
9+ $17.5890 $158.3010
12+ $17.0216 $204.2592
16+ $16.4542 $263.2672
21+ $14.7521 $309.7941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess