EN
  • EN
  • DE

STM8AF6246TASSSX

Part No STM8AF6246TASSSX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8A
Packaging Reel - TR
Core Processor STM8A
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Win Source Part Number 708681-STM8AF6246TASSSX
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name STM8AF6246
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM8AF6246TASSSX CAD Model

Description

STMicroelectronics STM8AF6246TASSSX Product Overview

The STM8AF6246TASSSX is a cutting-edge, high-performance microcontroller from STMicroelectronics, designed specifically for automotive and industrial applications. This device is part of the STM8AF series of microcontrollers which are well-known for their robustness, reliability, and efficient performance in challenging environments.

Key Features

  • Core: The product features an advanced STM8A 8-bit core operating at a frequency of up to 16 MHz. This core provides a perfect balance between processing power and energy efficiency, making it ideal for a wide range of applications.
  • Memory: It comes with 32 Kbytes of Flash program memory and 2 Kbytes of true data EEPROM. This memory architecture allows for flexible data storage and efficient code management.
  • RAM: The device is equipped with 2 Kbytes of RAM, which enables smooth operation and multitasking capabilities for complex applications.
  • I/O Ports: With up to 38 I/O ports, this microcontroller offers extensive interfacing capabilities. Each I/O pin is highly configurable and supports interrupt capability, which ensures the device can handle a variety of peripheral modules and sensors.
  • Advanced Peripherals: The STM8AF6246TASSSX boasts a range of integrated peripherals such as UART, SPI, and I²C communication interfaces, as well as advanced timers, analog comparators, and multiple ADC channels.
  • Operating Voltage: It operates within a voltage range of 2.95 V to 5.5 V, providing flexibility for use in automotive power environments.
  • Temperature Range: The microcontroller is designed to perform reliably over an extended temperature range from -40°C to 85°C (industrial grade) or 125°C (automotive grade), catering to harsh operating conditions.
  • Package: Available in a compact LQFP 32-pin package, the STM8AF6246TASSSX is designed for space-constrained applications.

Applications

The STM8AF6246TASSSX is highly suitable for a variety of applications within the automotive sector, including engine management, body control modules, and sensor nodes. Its robust feature set also makes it a great choice for industrial applications such as factory automation, process control, and other embedded systems that require reliable operation under stringent conditions.

In conclusion, the STM8AF6246TASSSX from STMicroelectronics is a versatile and powerful microcontroller that offers a rich set of features tailored for demanding automotive and industrial applications, ensuring performance and reliability where it matters most.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2631 $52.2096
38+ $2.6775 $101.7450
58+ $2.5938 $150.4404
80+ $2.5101 $200.8080
104+ $2.4265 $252.3560
138+ $2.1754 $300.2052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess