EN
  • EN
  • DE

AFE58JD18ZBV

Part No AFE58JD18ZBV
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE ULTRA SOUND 16CH 289BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Bits 14
Number of Channels 16
Power (Watts) 90mW
Case / Package 289-NFBGA (15x15)
Win Source Part Number 1016255-AFE58JD18ZBV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AFE58JD18ZBV CAD Model

Description

Introducing Texas Instruments' AFE58JD18ZBV

The AFE58JD18ZBV from Texas Instruments is a state-of-the-art Analog Front End (AFE) designed for precision data acquisition and signal conditioning in a variety of demanding applications. This high-performance product is ideal for industries that require accurate and reliable data conversion, such as medical imaging, automated test equipment, and industrial process control.

Key Features

  • High-Resolution ADC: At the heart of the AFE58JD18ZBV is a high-resolution Analog-to-Digital Converter (ADC) that ensures precise and accurate signal conversion, enabling users to capture the full integrity of the original signal.
  • Flexible Input Range: The device supports a flexible input range, accommodating a wide variety of sensor outputs. This versatility makes it suitable for a broad range of applications and use cases.
  • Integrated Noise Reduction: With built-in noise reduction capabilities, the AFE58JD18ZBV minimizes signal interference, resulting in cleaner, more reliable data.
  • Low Power Consumption: Designed with energy efficiency in mind, the AFE58JD18ZBV operates with low power consumption, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Robust Design: Texas Instruments has engineered the AFE58JD18ZBV to meet the rigorous demands of industrial environments, ensuring robust performance even under challenging conditions.

Applications

The versatility of the AFE58JD18ZBV allows it to be used across a wide array of applications, including:

  • Medical Imaging Systems
  • Automated Test Equipment (ATE)
  • Industrial Process Controls
  • Instrumentation and Measurement Systems

Technical Support and Resources

Texas Instruments provides comprehensive technical support for the AFE58JD18ZBV, including detailed datasheets, application notes, and design resources to help engineers integrate this AFE into their projects seamlessly. With the backing of TI's trusted expertise, customers can confidently select the AFE58JD18ZBV for their high-precision data acquisition needs.

For more information on the AFE58JD18ZBV and to view detailed specifications, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $582.0896 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess