EN
  • EN
  • DE

AFE5805CZCF

Part No AFE5805CZCF
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description PROTOTYPE / 8 Channel AFE 12 Bit 122 mW 135-NFBGA (15x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE)
Mfr Texas Instruments
Series -
Package Bulk
Number of Bits 12
Number of Channels 8
Power (Watts) 122 mW
Voltage - Supply, Analog 3.15V ~ 3.47V, 4.75V ~ 5.25V
Voltage - Supply, Digital 1.7V ~ 1.9V, 3.15V ~ 3.47V
Mounting Type Surface Mount
Package / Case 135-BGA
Supplier Device Package 135-NFBGA (15x9)
Standard Package 1 pcs
Win Source Part Number 1381373-AFE5805CZCF
Ultra Librarian 3D Model Ultra Librarian AFE5805CZCF CAD Model

Description

The AFE5805CZCF from Texas Instruments is a cutting-edge, integrated analog front-end (AFE) specifically designed for ultrasound imaging applications. This high-performance device combines eight channels of low-noise preamplification, a voltage-controlled attenuator, a programmable gain amplifier, and an antialiasing filter, followed by a high-speed 12-bit analog-to-digital converter (ADC) to deliver superior image quality and system integration.

Key Features

  • Eight-Channel Integration: The AFE5805CZCF integrates eight complete channels, significantly reducing system complexity and board space requirements.
  • High-Performance ADC: Each channel incorporates a 12-bit ADC with a maximum sampling rate of 50MSPS, providing precise digital outputs and enabling high-resolution imaging.
  • Low Noise Preamplifier: The device features a low-noise preamplifier with a noise figure of 1.9dB, ensuring clear signal acquisition and enhanced image quality.
  • Programmable Gain: The programmable gain amplifier allows for a total gain range of 21.6dB to 52dB, offering flexibility to optimize signal levels for different imaging scenarios.
  • Integrated Voltage-Controlled Attenuator: The built-in voltage-controlled attenuator helps manage the wide dynamic range of ultrasound signals, contributing to better image contrast and detail.
  • Flexible Power Management: With a 1.8V to 3.3V analog supply and a 1.8V digital supply, the AFE5805CZCF supports flexible power management options suitable for portable and fixed ultrasound systems.

Applications

The AFE5805CZCF is ideal for a variety of ultrasound imaging systems, including:

  • Portable and cart-based medical ultrasound systems
  • Cardiac, abdominal, and OB/GYN imaging
  • Intravascular ultrasound (IVUS)
  • High-frequency ultrasound applications

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The AFE5805CZCF is manufactured under strict quality control standards, ensuring reliability and performance consistency for medical imaging professionals.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess