EN
  • EN
  • DE

AFE1230E/1K

Part No AFE1230E/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description G.SHDSL ANALOG FRONT-END | IC AFE 1 CHAN 16BIT 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 16
Power (W) 750mW
Supply Voltage , Analog 5V
Supply Voltage , Digital 3.15V ~ 5.25V
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number AFE1230
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1142894-AFE1230E/1K
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFE1230E/1K CAD Model

Description

Product Overview: AFE1230E/1K

The AFE1230E/1K is a state-of-the-art analog front-end (AFE) device from Texas Instruments, designed for precision data acquisition and signal conditioning in a wide range of applications. This high-performance component is particularly well-suited for medical, industrial, and communication systems where accurate and reliable signal processing is critical.

Key Features

  • High Precision: The AFE1230E/1K offers exceptional accuracy and linearity, ensuring that signals are captured with high fidelity.
  • Low Noise: With its low-noise design, the AFE minimizes interference, making it ideal for sensitive applications where signal integrity is paramount.
  • Integrated Components: The device includes essential components such as programmable gain amplifiers, analog-to-digital converters, and digital filters, which simplify system design and reduce the need for external components.
  • Flexible Configuration: Users can easily configure the AFE1230E/1K to meet the specific needs of their application, thanks to its programmable settings and multiple operating modes.
  • Low Power Consumption: Designed with power efficiency in mind, the AFE1230E/1K is suitable for battery-powered devices, contributing to longer operational life and reduced energy costs.

Applications

The versatility of the AFE1230E/1K allows it to be used in a variety of applications, including:

  • Medical imaging systems
  • Portable diagnostic equipment
  • Industrial process control
  • Data acquisition systems
  • Communication infrastructure

Technical Specifications

The AFE1230E/1K boasts a wide input dynamic range and operates over a broad temperature range, ensuring reliable performance under varying environmental conditions. It is available in a compact package that is easy to integrate into existing systems or new designs.

Ordering Information

The product is available in bulk quantities under the part number AFE1230E/1K. For detailed ordering and pricing information, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Texas Instruments
Lowest to $5.2618
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess