EN
  • EN
  • DE

MAX1101CWG+

Part No MAX1101CWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description CCD Digitizer 24-Pin SOIC W / IC CCD DIGITIZER 8BIT 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 785215-MAX1101CWG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1101
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1101CWG+ CAD Model

Description

The MAX1101CWG+ is a high-performance, low-power, 8-channel, serial 10-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed to provide exceptional accuracy and speed for a wide range of applications, including industrial control systems, data acquisition, medical devices, and more.

Key Features

  • Resolution: 10-bit resolution provides fine detail in analog signal conversion, ensuring accurate digital representation of the input signal.
  • Channels: 8 multiplexed single-ended channels allow for multiple signal inputs, making it ideal for complex systems that require multiple sensor readings.
  • Sampling Rate: Fast conversion rate allows for real-time data processing, suitable for applications that require quick response times.
  • Interface: Serial interface for communication with microcontrollers or processors, enabling easy integration into digital systems.
  • Power Efficiency: Low power consumption makes it an excellent choice for battery-powered or power-sensitive applications.
  • Voltage Reference: An external voltage reference input provides flexibility in setting the full-scale range of the ADC.
  • Package: The device is available in a 24-pin SOIC-W package, which is suitable for surface-mount technology (SMT).

Applications

The MAX1101CWG+ is versatile and can be used in a variety of applications that require high accuracy and multiplexing capabilities, such as:

  • Data acquisition systems
  • Process control and automation
  • Medical instrumentation
  • Battery-operated equipment
  • Portable instrumentation

Technical Specifications

Parameter Value Resolution 10 bits Number of Channels 8 Conversion Rate Fast Interface Serial Power Consumption Low Voltage Reference External Package 24-pin SOIC-W

With its robust feature set, the MAX1101CWG+ from Maxim Integrated stands out as a reliable and efficient choice for precision analog-to-digital conversion in sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
STMicroelectronics
Lowest to $4.2489
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Texas Instruments
Lowest to $5.2618

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess