EN
  • EN
  • DE

LM98714BCMTX

Part No LM98714BCMTX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description LM98714 Three Channel, 16-Bit, 45 MSPS Digital Copier Analog Front End with Integrated CCD/CIS Sensor Timing Generator and LVDS Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200999-LM98714BCMTX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM98714BCMTX CAD Model

Description

The LM98714BCMTX is a high-performance, fully integrated, three-channel, 16-bit analog front-end (AFE) designed by Texas Instruments. This advanced AFE is specifically engineered for high-speed color scanning applications, making it an ideal solution for digital copiers, scanners, and other image processing equipment.

Key Features

  • High-Resolution Analog-to-Digital Conversion: With its 16-bit resolution, the LM98714BCMTX ensures precise digitization of analog signals, resulting in sharp and accurate digital images.
  • Three Independent Channels: Each channel is dedicated to one of the primary colors (red, green, and blue), which allows for simultaneous sampling and improved throughput for color scanning.
  • High-Speed Performance: The device supports a high sample rate, enabling rapid data acquisition and processing for fast scanning capabilities.
  • Low Noise Design: The LM98714BCMTX features a low-noise design, which minimizes the introduction of artifacts in the digitized image, leading to cleaner and more faithful reproductions of the original document.
  • Integrated CCD/CIS Sensor Interface: It comes with a built-in interface compatible with a wide range of Charge-Coupled Device (CCD) and Contact Image Sensor (CIS) sensors, providing flexibility in system design.
  • Programmable Gain Amplifier (PGA): The inclusion of a PGA allows for fine-tuning of the input signal, ensuring optimal dynamic range for various scanning conditions.
  • Correlated Double Sampling (CDS): The CDS feature helps to reduce sensor noise and improve image quality by compensating for the variations in the pixel reset levels.
  • Power Management: The LM98714BCMTX includes power management features that reduce power consumption during idle periods, contributing to energy-efficient operation.

Applications

The LM98714BCMTX is designed to be a versatile component in any image processing system. Its high-speed and high-resolution capabilities make it particularly well-suited for:

  • Digital copiers
  • Flatbed scanners
  • Multi-function printers (MFPs)
  • Industrial imaging systems

With its robust feature set and reliable performance, the LM98714BCMTX from Texas Instruments stands out as a leading solution in the field of image processing AFEs.

You May Also Be Interested in

Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7794 $59.1176
9+ $12.1267 $109.1403
13+ $11.7478 $152.7214
18+ $11.3688 $204.6384
23+ $10.9899 $252.7677
31+ $9.8530 $305.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess