EN
  • EN
  • DE

AFE0256GBTD

Part No AFE0256GBTD
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description ANALOG FRONT END AFE DIGITL XRAY / AFE General Purpose 14bit 3.3V Die Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Tube
Package Die
Manufacturer Package Die
Win Source Part Number 768310-AFE0256GBTD
Popularity Medium
Supply and Demand Status Limited
Family Name AFE0256
Introduction Date September 06, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AFE0256GBTD CAD Model

Description

The AFE0256GBTD is a cutting-edge analog front-end (AFE) device from Texas Instruments, designed to offer a high-performance solution for data acquisition systems. This AFE is particularly suited for medical imaging, test and measurement equipment, and industrial control applications where precision and reliability are paramount.

Key Features

  • High Precision: The AFE0256GBTD boasts a 16-bit resolution which ensures high-precision measurements, making it ideal for sensitive applications that require accurate data capture.
  • High-Speed Data Conversion: With a fast sample rate, this AFE can handle high-speed signals without compromising the integrity of the data, providing real-time processing capabilities.
  • Low Noise Performance: Designed with noise reduction in mind, the AFE0256GBTD minimizes signal distortion and interference, thus enhancing signal quality and measurement accuracy.
  • Integrated Features: The device includes a variety of integrated features such as programmable gain amplifiers, filters, and ADCs, which simplify system design and reduce the need for external components.
  • Flexible Interface: The AFE0256GBTD is equipped with a flexible digital interface that is compatible with various microcontrollers and digital signal processors, allowing for easy integration into existing systems.

Applications

The versatility of the AFE0256GBTD makes it suitable for a wide range of applications. In the medical field, it can be used in ultrasound equipment, ECG machines, and patient monitoring systems. For industrial use, it can enhance precision in instrumentation, automated test equipment, and control systems. Additionally, its precision and speed make it an excellent choice for scientific research equipment where accurate data acquisition is critical.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the AFE0256GBTD is no exception. It is built to meet the highest industry standards, ensuring long-term reliability and performance even in the most demanding environments. With the AFE0256GBTD, engineers and designers can expect a product that not only meets their technical requirements but also exceeds their expectations in terms of durability and operational lifespan.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess