EN
  • EN
  • DE

TLC3704IPWR

Part No TLC3704IPWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC MICROPWR COMP QUAD 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 3 V to 16 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 125μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1108329-TLC3704IPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC3704IPWR CAD Model

Description

The TLC3704IPWR is a high-performance, quad comparator designed by Texas Instruments, renowned for its precision and power efficiency. This integrated circuit is ideal for a wide range of applications, including industrial, automotive, and consumer electronics, where reliable and accurate voltage comparison is required.

Key Features

  • Low Power Consumption: The device operates with a very low supply current, which is typically 18 μA per channel, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • Wide Supply Voltage Range: It can function with a supply voltage range from 3 V to 16 V, or from ±1.5 V to ±8 V when using a dual supply, providing flexibility for various system voltages.
  • High Input Impedance: The comparators feature a high input impedance, which minimizes the input current and preserves the integrity of the signal being compared.
  • Fast Response Time: The TLC3704IPWR boasts a typical response time of 6.5 μs, ensuring quick and accurate voltage comparison for real-time applications.
  • Push-Pull Outputs: The device offers push-pull outputs that can directly drive loads or interface with other digital logic levels without the need for pull-up resistors.
  • Common-Mode Input Voltage Range: It includes a common-mode input voltage range that extends to the negative supply, enabling direct sensing near ground.

Package and Quality

The TLC3704IPWR is offered in a TSSOP-14 (Thin Shrink Small Outline Package) that ensures a compact footprint on the PCB, saving valuable board space. This package is also conducive to automated assembly processes, facilitating mass production.

As with all Texas Instruments products, the TLC3704IPWR is manufactured to high standards, ensuring reliability and performance consistency. It is designed to meet the rigorous demands of the industrial temperature range, operating from -40°C to 85°C.

Applications

Due to its versatile features, the TLC3704IPWR is suitable for a variety of applications, including:

  • Threshold detectors and window comparators
  • Battery chargers and voltage monitors
  • Motor control and limit switches
  • Level shifting and digital interfacing
  • Alarm and security systems

In summary, the TLC3704IPWR from Texas Instruments is a reliable and efficient solution for any design requiring precise voltage comparison with the added benefits of low power consumption and a small form factor.

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9375 $51.5625
135+ $0.7692 $103.8420
205+ $0.7452 $152.7660
280+ $0.7211 $201.9080
360+ $0.6971 $250.9560
480+ $0.6250 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,538 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess