EN
  • EN
  • DE

VSP5611RSHR

Part No VSP5611RSHR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 16BIT 56VQFN / 16-Bit, 4-Channel, CCD/CMOS Sensor Analog Front-End with Timing Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 16
Number of Channels 4
Power (Watts) 426mW
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (7x7)
Part Number Series VSP5611
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811985-VSP5611RSHR
Ultra Librarian 3D Model Ultra Librarian VSP5611RSHR CAD Model

Description

The VSP5611RSHR is a state-of-the-art analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance product is designed to cater to the demanding requirements of advanced imaging systems and signal processing applications.

Key Features

  • High Resolution: The VSP5611RSHR boasts an impressive resolution that ensures precise and accurate analog-to-digital conversion, making it ideal for high-precision applications.
  • Robust Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals without compromising on the integrity of the data, ensuring reliable performance in critical systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the VSP5611RSHR is optimized for low power consumption, which is crucial for battery-operated devices and systems where power availability is a concern.
  • Advanced Noise Reduction: The device features advanced noise reduction technologies that minimize signal interference, resulting in cleaner data and improved overall system performance.

Applications

The versatility of the VSP5611RSHR allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Medical Imaging Equipment: High resolution and accuracy are paramount in medical diagnostics. The VSP5611RSHR delivers the performance needed for advanced imaging techniques such as MRI and CT scans.
  • Industrial Automation: In industrial environments, precision and reliability are critical. This ADC provides the robustness required for process control and automation systems.
  • Telecommunications: For high-speed data acquisition and signal processing in telecommunications, the VSP5611RSHR's fast sampling rate and low-latency conversion are essential.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The VSP5611RSHR is no exception, as it undergoes extensive testing and quality assurance processes to ensure it meets the needs of even the most demanding applications.

For more detailed specifications and application support, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5976 $57.9880
11+ $9.5160 $104.6760
17+ $9.2187 $156.7179
23+ $8.9213 $205.1899
29+ $8.6239 $250.0931
39+ $7.7318 $301.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess