EN
  • EN
  • DE

LM98714CCMTX

Part No LM98714CCMTX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description LM98714 Three Channel, 16-Bit, 45 MSPS Digital Copier Analog Front End with Integrated CCD/CIS Sensor Timing Generator and LVDS Output | IC AFE 3 CHAN 16BIT 48TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 16
Number of Channels 3
Power (W) 610mW
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number LM98714
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1201001-LM98714CCMTX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM98714CCMTX CAD Model

Description

Product Overview: LM98714CCMTX

The LM98714CCMTX is a high-performance, fully integrated, three-channel, 16-bit analog front-end (AFE) designed by Texas Instruments (TI) for advanced imaging applications. This device is specifically engineered to meet the demanding needs of high-speed and high-resolution scanning, such as that required in color copiers, scanners, and digital cameras. Its robust architecture and cutting-edge features make it an ideal choice for designers looking to enhance image quality and processing speed.

Key Features

  • High-Speed Performance: The LM98714CCMTX is capable of operating at a pixel rate of up to 65MSPS (Mega Samples Per Second), offering rapid data acquisition for timely image processing.
  • Triple 16-Bit ADC: With three precision 16-bit analog-to-digital converters (ADCs), it ensures accurate digitization of RGB signals, preserving the integrity and quality of the original image.
  • Integrated CDS and PGA: The device includes correlated double sampling (CDS) and a programmable gain amplifier (PGA), which help to reduce noise and improve dynamic range, leading to clearer and more detailed images.
  • Low Power Consumption: Designed with power efficiency in mind, the LM98714CCMTX minimizes power usage without sacrificing performance, making it suitable for portable and battery-operated devices.
  • Flexible Interface: It features a versatile digital interface, which is compatible with various DSPs and microprocessors, allowing for seamless integration into existing systems.

Applications

The LM98714CCMTX is tailored for a wide range of high-resolution imaging applications, including:

  • Professional-grade color copiers and scanners
  • Medical imaging systems
  • High-end digital cameras
  • Industrial inspection equipment

Quality and Reliability

As with all Texas Instruments products, the LM98714CCMTX is manufactured to the highest quality standards, ensuring reliability and performance consistency. Its robust design is suited for commercial and industrial environments where durability and longevity are paramount.

Ordering Information

The LM98714CCMTX is available in a compact 48-pin VQFN package, providing a space-saving solution for tight PCB layouts. For ordering or to request samples, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1948 $50.3636
17+ $5.9035 $100.3595
27+ $5.7190 $154.4130
37+ $5.5345 $204.7765
47+ $5.3500 $251.4500
63+ $4.7966 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess