Products specifications

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SpeedPlus
Number of Converters 1
Resolution 8
Sampling Rate 60M
Data Interface Parallel
Input Range 2 Vpp
Power (Typ) @ Conditions 185mW @ 60MSPS
Utilized IC / Part ADS830E
Supplied Contents Board(s)
Win Source Part Number 768146-DEM-ADS830E
Popularity Medium
Supply and Demand Status Limited
Family Name DEM-ADS830E
Introduction Date September 01, 2001
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian DEM-ADS830E CAD Model

Description

The DEM-ADS830E from Texas Instruments is a high-performance, 8-bit analog-to-digital converter (ADC) evaluation module designed for capturing high-speed signals with utmost precision. This device is a testament to Texas Instruments' commitment to providing advanced solutions for digital signal processing and data acquisition systems.

Key Features

  • High-Speed Performance: With a sampling rate of up to 60 MSPS (million samples per second), the DEM-ADS830E ensures that rapid signal variations are accurately captured, making it ideal for applications requiring high-speed data conversion.
  • Excellent Signal-to-Noise Ratio (SNR): This ADC features an impressive SNR, which provides a clear and precise digital representation of the analog input signal, minimizing the noise and enhancing signal fidelity.
  • Flexible Input Range: The device supports a wide input range, accommodating various signal amplitudes. This flexibility allows users to adapt the ADC to different signal sources without the need for external scaling components.
  • Easy Integration: The DEM-ADS830E comes in a user-friendly evaluation module format, simplifying the process of integrating the ADC into existing systems. It allows for quick prototyping and testing, accelerating the development cycle.
  • Robust Support Tools: Texas Instruments provides comprehensive support for the DEM-ADS830E, including detailed datasheets, application notes, and reference designs. This wealth of resources ensures that designers can fully leverage the ADC's capabilities.

Applications

The DEM-ADS830E is versatile and can be employed in a variety of applications where high-speed and accurate analog-to-digital conversion is paramount. These applications include but are not limited to:

  • Wireless communication systems
  • Test and measurement equipment
  • Medical imaging devices
  • Radar and satellite communication systems
  • High-speed data acquisition

With its exceptional performance and comprehensive support, the Texas Instruments DEM-ADS830E ADC is an ideal choice for engineers and designers looking to push the boundaries of high-speed digital conversion.

You May Also Be Interested in

Linear Technology
DEMO BOARD FOR LTC2341-16
Need more? Email Us
ECAD model for DC2581A-B
Linear Technology
BOARD EVAL LTC2272CUJ / LTC2272 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
ECAD model for DC1151A-H
Linear Technology
BOARD EVAL LTC2297IUP / LTC2297 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
ECAD model for DC851A-C
Linear Technology
BOARD EVAL LTC2286IUP / LTC2286 ADC Demonstration Circuit 25MSPS Pscope IDE
Need more? Email Us
ECAD model for DC851A-R
Texas Instruments
EVAL MODULE FOR ADS8331
Need more? Email Us
ECAD model for ADS8331EVM
Linear Technology
BOARD EVAL LTC2253IUH / ADC Demonstration circuit
Need more? Email Us
ECAD model for DC782A-U
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us
ECAD model for DC782A-K
Linear Technology
BOARD EVAL LTC2228IUH / ADC Demonstration circuit
Need more? Email Us
ECAD model for DC782A-G
Linear Technology
BOARD DELTA SIGMA ADC LTC2481 / LTC2481 ADC Demonstration Circuit
Need more? Email Us
ECAD model for DC951A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention