EN
  • EN
  • DE

EVAL-AD7793EBZ

Part No EVAL-AD7793EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVALUATION FOR AD7793
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Number of Converters 1
Resolution 24
Sampling Rate 470
Data Interface Serial
Input Range 0 ~ 5 V
Power (Typ) @ Conditions 2.5mW @ 470SPS
Utilized IC / Part AD7793
Supplied Contents Board(s), Cable(s)
Win Source Part Number 767417-EVAL-AD7793EBZ
Popularity Medium
Supply and Demand Status Balance
Family Name EVAL-AD7793EB
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin Ireland
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-AD7793EBZ CAD Model

Description

The EVAL-AD7793EBZ is a high-performance evaluation board offered by Analog Devices Inc., designed to provide users with a comprehensive platform to assess the capabilities and features of the AD7793, a low power, low noise, complete analog front end for high precision measurement applications.

Key Features

  • 24-bit Sigma-Delta ADC: The board features the AD7793, a 24-bit sigma-delta analog-to-digital converter (ADC) which ensures high-resolution measurement.
  • Multiple Input Channels: It supports up to 3 differential inputs or 5 pseudo-differential inputs, providing flexibility in connecting various sensors.
  • On-board Reference: The inclusion of an on-board 1.17 V reference source simplifies the setup and ensures accurate measurements.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7793 has a current consumption as low as 65 µA, making it ideal for battery-operated devices.
  • Temperature Sensor: An on-chip temperature sensor enables temperature monitoring and compensation.
  • Flexible Power Supply: The board operates on a 2.7 V to 5.25 V power supply, accommodating a wide range of applications.
  • Buffered Inputs: Buffered inputs allow for easy interfacing with sensors.
  • USB Interface: For ease of use, the evaluation board connects to a PC via USB, facilitating data transfer and analysis.

Applications

The EVAL-AD7793EBZ is suitable for a variety of high precision measurement applications, including:

  • Industrial Process Control
  • Instrumentation
  • Pressure Measurement
  • Smart Transmitters
  • Weight Measurement Systems
  • Portable Medical Devices

Software Support

Analog Devices Inc. provides software that can be used with the EVAL-AD7793EBZ for easier evaluation and prototyping. The software offers a user-friendly interface to configure the AD7793 and visualize the data in real-time, significantly reducing development time.

With its robust features and flexible design, the EVAL-AD7793EBZ is an excellent tool for engineers and developers looking to fully explore the capabilities of the AD7793 ADC for their next high precision measurement solution.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR ADS8365
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1115
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS8326
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS7924
Need more? Email Us
Texas Instruments
MODULE EVALUATION FOR ADS1224
Need more? Email Us
Texas Instruments
EVAL MODULE ADS8688A
Lowest to $7.5013
Analog Devices Inc.
BOARD EVALUATION FOR AD7793
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ADC16DV160
Need more? Email Us
Texas Instruments
EVAL MOD FOR ADS7816
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess