EN
  • EN
  • DE

ADS1244EVM

Part No ADS1244EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVALUATION MODULE FOR ADS1244
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Number of Converters 2
Resolution 24
Sampling Rate 15
Data Interface Serial
Input Range 0 ~ 5 V
Power (Typ) @ Conditions 150mW @ 500kSPS
Utilized IC / Part ADS1244
Supplied Contents Board(s)
Win Source Part Number 768077-ADS1244EVM
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1244
Introduction Date December 01, 2002
ECCN 3A992.a
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS1244EVM CAD Model

Description

The ADS1244EVM is a high-precision, integrated Evaluation Module (EVM) designed by Texas Instruments to showcase the capabilities of the ADS1244, a 24-bit, delta-sigma analog-to-digital converter (ADC). This EVM is an essential tool for engineers and developers who require an ADC with low noise, high resolution, and a complete set of integrated features for demanding measurement applications.

Key Features

  • High Precision: The ADS1244EVM provides exceptional accuracy with its 24-bit resolution, making it suitable for applications requiring the highest level of precision.
  • Onboard Reference: The module includes an onboard, low-drift voltage reference, ensuring stable and accurate measurements over temperature and time.
  • Programmable Gain Amplifier: The integrated PGA (Programmable Gain Amplifier) allows users to amplify low-level signals, enhancing the ADC's dynamic range for various input signals.
  • Multiple Input Channels: With multiple input channels, the ADS1244EVM can handle several signal sources, providing flexibility in system design.
  • Flexible Data Rate: The EVM supports a wide range of data rates, accommodating different application requirements for speed and resolution.

Applications

The ADS1244EVM is well-suited for a variety of applications that demand high-precision data acquisition, including:

  • Industrial process control
  • Temperature measurements with RTDs or thermocouples
  • Bridge sensor signal conditioning
  • Medical instrumentation
  • Weigh scales

Design and Development Support

The EVM comes with comprehensive design support provided by Texas Instruments. This includes detailed documentation, reference designs, and software tools to facilitate rapid development and evaluation. The ADS1244EVM interfaces seamlessly with the accompanying software, allowing for easy data capture and analysis.

Conclusion

The ADS1244EVM from Texas Instruments is a versatile and powerful solution for engineers needing to perform high-precision measurements. Its integration of a high-resolution ADC with essential features such as an onboard reference and PGA makes it a compact and efficient choice for a wide array of applications.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
Linear Technology
BOARD EVAL LTC2272CUJ / LTC2272 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2269 / ADC Demonstration circuit
Need more? Email Us
Texas Instruments
MODULE EVALUATION FOR ADS1224
Need more? Email Us
Cirrus Logic Inc.
BOARD EVAL FOR CS5340 STEREO ADC / EVALUATION BOARD
Need more? Email Us
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us
Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7939CBZ / AD7939 ADC Evaluation Board 1.5MSPS
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS8405 / ADS8405 EVALUATION BOARD
Lowest to $3.3013

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3013 $52.8208
37+ $2.7088 $100.2256
58+ $2.6242 $152.2036
79+ $2.5395 $200.6205
102+ $2.4549 $250.3998
137+ $2.2009 $301.5233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess