EN
  • EN
  • DE

IDTADC0804S030-DB

Part No IDTADC0804S030-DB
Manufacturer IDT, Integrated Device Technology Inc
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD DEMO ADC804S030 28SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer IDT, Integrated Device Technology Inc
Part Status Obsolete(EOL)
Number of Converters 1
Resolution 8
Sampling Rate 30M
Data Interface Parallel
Utilized IC / Part ADC0804S030
Supplied Contents Board(s)
Win Source Part Number 767715-IDTADC0804S030-DB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian IDTADC0804S030-DB CAD Model

Description

The Integrated Device Technology Inc. IDTADC0804S030-DB is an obsolete (EOL) development board kit from Integrated Device Technology Inc..

  • Data Interface: Parallel
  • Resolution: 8
  • Module: ADC0804S030
  • Number of Converters: 1
  • Sampling Rate: 30M
  • Boards: 1
  • Supply and Demand: Limited

You May Also Be Interested in

Texas Instruments
EVAL MODULE ADS8688A
Lowest to $7.5013
Linear Technology
DEMO BOARD FOR LTC2341-16
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS7945
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS7924
Need more? Email Us
Analog Devices Inc.
BOARD EVAL SAMPLING ADC AD677
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1247
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7730
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ADC16DV160
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7705
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess