EN
  • EN
  • DE

DC2581A-B

Part No DC2581A-B
Manufacturer Linear Technology
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description DEMO BOARD FOR LTC2341-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Series SoftSpan
Number of Converters 1
Resolution 16
Sampling Rate 666k
Data Interface CMOS, LVDS, Serial
Input Range ±4.096 V
Power (Typ) @ Conditions 97mW @ 666kSPS
Utilized IC / Part LTC2341-16
Supplied Contents Board(s)
Win Source Part Number 761969-DC2581A-B
Popularity Medium
Supply and Demand Status Balance
Family Name DC2581A
Introduction Date October 14, 2016
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian DC2581A-B CAD Model

Description

The DC2581A-B is a high-performance demonstration board from Linear Technology, which is now part of Analog Devices. This product is designed to showcase the capabilities of the LTC®3335, a high-efficiency, nanopower buck-boost converter with an integrated precision coulomb counter. The DC2581A-B is an essential tool for engineers and designers looking to evaluate the features and performance of the LTC3335 in real-world applications.

Key Features

  • Nanopower Operation: The LTC3335 featured on the DC2581A-B operates with quiescent current as low as 680nA, making it ideal for battery-powered and energy-harvesting applications.
  • Buck-Boost Converter: The board supports a wide input voltage range from 1.8V to 5.5V, allowing for versatile power supply options and maintaining a stable output even as the input voltage fluctuates.
  • Integrated Coulomb Counter: Precision coulomb counting enables accurate measurement of battery consumption, facilitating efficient energy management and longer battery life.
  • Multiple Output Voltages: The DC2581A-B can be configured to provide selectable output voltages of 1.8V, 2.5V, 3.3V, or 3.6V to accommodate various load requirements.
  • Programmable Peak Input Current: Users can set the peak input current from 5mA to 250mA to optimize the converter for different energy sources and storage elements.

Applications

The DC2581A-B demonstration board is ideally suited for a range of low-power applications, including:

  • Wireless sensors
  • Energy harvesting systems
  • Remote monitoring
  • Portable and wearable devices

Design and Layout

The compact and efficient design of the DC2581A-B ensures minimal footprint while providing maximum functionality. The board includes test points for easy measurement and evaluation, and it is designed to facilitate rapid prototyping and integration into existing systems.

Support and Resources

Linear Technology provides comprehensive technical documentation for the DC2581A-B, including datasheets, user guides, and application notes. Additionally, engineers and product developers can access expert support from Linear Technology's technical team to assist with implementation and customization.

You May Also Be Interested in

Texas Instruments
DEMO BOARD FOR PCM1801 / High Performance Data Conversion Kit
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC1864L / LTC1864LAIMS8 Demonstration Circuit
Need more? Email Us
Linear Technology
EVAL BOARD FOR LTC2226H / LTC2226H ADC Demonstration Board 25MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2237IUH / LTC2237IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2229IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL LTC2228IUH / ADC Demonstration circuit
Need more? Email Us
Renesas Electronics America
BOARD EVALUATION FOR ISLA224P
Need more? Email Us
Linear Technology
BOARD DEMO LTC2205CUK-14 / LTC2205CUK-14 ADC Demonstration Circuit 65MSPS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess