Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 16
Sampling Rate 500k
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.375 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1141999-ADS8319IBDRCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8319
Introduction Date March 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8319IBDRCT CAD Model

Description

Product Overview: Texas Instruments ADS8319IBDRCT

The Texas Instruments ADS8319IBDRCT is a high-precision, 16-bit, successive approximation register (SAR) analog-to-digital converter (ADC) that offers a compelling balance of features for a variety of demanding applications. Designed with advanced technology, this ADC is ideal for use in battery-powered devices, data acquisition systems, medical instruments, and industrial control processes where accuracy and power efficiency are critical.

Key Features

  • High Resolution: The ADS8319IBDRCT provides 16-bit resolution which ensures precise and accurate digital representation of the analog input signal.
  • Sampling Rate: With a sampling rate of up to 250 kSPS, this device is capable of converting analog signals at high speeds, making it suitable for capturing fast transient events.
  • Low Power Consumption: It features a low-power design with a typical operating current of just 0.55 mA at the full data rate, making it an excellent choice for power-sensitive applications.
  • Single-Supply Operation: The device operates from a single 2.7V to 5.5V power supply, providing flexibility in various system designs and helping to simplify power management.
  • Internal Reference: The ADS8319IBDRCT includes an internal reference, eliminating the need for external components and reducing system complexity and cost.
  • SPI-Compatible Serial Interface: The ADC features a SPI-compatible serial interface that supports daisy-chaining in multi-device systems and ensures easy communication with microcontrollers or digital processors.
  • Small Form Factor: Housed in a compact, surface-mount package, the ADS8319IBDRCT is suitable for space-constrained applications.

Applications

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices (e.g., Electrocardiograms, Blood Pressure Monitors)
  • Industrial Process Control
  • Battery-Powered Devices

The ADS8319IBDRCT from Texas Instruments represents a blend of high-performance, precision, and efficiency. Its robust feature set ensures that it can meet the stringent requirements of a wide range of applications, providing designers with a reliable and versatile solution for their analog-to-digital conversion needs.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Loop-Powered Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24SOIC
Lowest to €137.6489
ECAD model for AD7713AR
Texas Instruments
12/10/8-Bit, 1 MSPS, 16/12/8/4-Channel, Single-Ended, MicroPower, Serial Interface ADCs | IC ADC 12BIT SAR 30TSSOP
Lowest to €5.0567
ECAD model for ADS7951SDBTR
Analog Devices Inc.
14-Bit 128 kSPS Complete Sampling ADC
Need more? Email Us
ECAD model for AD679KD
Texas Instruments
10-Bit P Compatible A/D Converter | IC ADC 10BIT SAR 20CDIP
Need more? Email Us
ECAD model for ADC1005BCJ-1
Maxim Integrated
Complete High-Speed CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to €25.4526
ECAD model for MAX162BCNG
Analog Devices Inc.
14-Bit, 170 MSPS/210 MSPS/250 MSPS, 1.8 V Analog-to-Digital Converter (ADC) | IC ADC 14BIT PIPELINED 32LFCSP
Lowest to €77.8925
ECAD model for AD9642BCPZ-170
Texas Instruments
8-Bit Serial I/O A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14SOIC
Lowest to €7.7588
ECAD model for ADC0834CCWMX
Texas Instruments
8-BIT, 80 MSPS LOW-POWER A/D CONVERTER | IC ADC 8BIT PIPELINED 28SOIC
Need more? Email Us
ECAD model for TLV5580CDW
Analog Devices Inc.
Quad, 12-Bit, 170 MSPS/210 MSPS/250 MSPS Serial Output 1.8 V ADC | IC ADC 12BIT PIPELINED 72LFCSP
Lowest to €307.0571
ECAD model for AD9239BCPZ-250

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €15.4680 €46.4041
8+ €12.6917 €101.5336
12+ €12.2951 €147.5415
16+ €11.8985 €190.3755
20+ €11.5019 €230.0381
27+ €10.3120 €278.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 444 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention