Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Sampling Rate (Per Second) 80M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number TLV5580
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1270486-TLV5580CDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV5580CDW CAD Model

Description

The TLV5580CDW is a high-precision, 8-bit analog-to-digital converter (ADC) that delivers exceptional performance and versatility. Manufactured by Texas Instruments, a leader in semiconductor technology, this ADC is designed to meet the rigorous demands of advanced digital processing systems.

Key Features

  • High-Speed Performance: With a sampling rate of up to 80 MSPS (Mega Samples Per Second), the TLV5580CDW is ideal for high-speed signal processing applications, ensuring minimal data latency and real-time performance.
  • Excellent Dynamic Range: The device boasts an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), making it suitable for applications that require high signal fidelity and low noise, such as medical imaging and communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TLV5580CDW operates with a low power consumption, making it a perfect choice for portable and battery-operated devices.
  • Flexible Interface Options: The ADC features a parallel LVDS (Low Voltage Differential Signaling) output, allowing for easy integration with a variety of digital systems and ensuring fast data transmission with reduced noise.
  • Durable and Reliable: Encased in a robust 24-pin SOIC package, the TLV5580CDW is built to withstand challenging environmental conditions and provide reliable performance over a wide temperature range.

Applications

The versatility of the TLV5580CDW makes it an excellent choice for a broad range of applications, including:

  • Telecommunications
  • Professional Video Equipment
  • Test and Measurement Instruments
  • Medical Imaging Systems
  • Radar and Satellite Systems

Technical Support and Resources

At Texas Instruments, we are committed to providing comprehensive technical support for our products. The TLV5580CDW comes with access to a wealth of resources, including detailed datasheets, application notes, and design tools to facilitate system integration and optimize performance.

For engineers and designers seeking an ADC that offers high-speed, precision, and reliability, the TLV5580CDW from Texas Instruments stands out as a superior choice.

You May Also Be Interested in

Texas Instruments
10-/8-Bit, 1.25-MSPS, MICRO-POWER, MINIATURE SAR ANALOG-TO-DIGITAL CONVERTERS | IC ADC 10BIT SAR SOT23-6
Lowest to $5.6422
ECAD model for ADS7887SDBVR
Maxim Integrated
Complete High-Speed CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $28.0284
ECAD model for MAX162BCNG
Texas Instruments
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter | IC ADC 8BIT SAR 10VSSOP
Lowest to $3.7925
ECAD model for ADC084S101CIMMX
Texas Instruments
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 | IC ADC 8BIT SAR SOT23-6
Need more? Email Us
ECAD model for ADC081S101CIMFX
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $16.3508
ECAD model for ADS8860IDRCR
Analog Devices Inc.
Quad, 12-Bit, 170 MSPS/210 MSPS/250 MSPS Serial Output 1.8 V ADC
Need more? Email Us
ECAD model for AD9239BCPZ-170
Microchip Technology
12-BIT UP-COMPATIBLE ANALOG-TO-DIGITAL CONVERTERS | IC ADC 12BIT DUAL SLOPE 44MQFP
Need more? Email Us
ECAD model for TC7109ACKW
Analog Devices Inc.
1 MSPS, 14-Bit, Simultaneous Sampling SAR ADC with PGA and Four Comparators
Need more? Email Us
ECAD model for AD7264BSTZ-5
Analog Devices Inc.
LC2MOS Loop-Powered Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24SOIC
Lowest to $151.5790
ECAD model for AD7713AR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention