EN
  • EN
  • DE

AD9239BCPZ-250

Part No AD9239BCPZ-250
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Quad, 12-Bit, 170 MSPS/210 MSPS/250 MSPS Serial Output 1.8 V ADC | IC ADC 12BIT PIPELINED 72LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 250M
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ
Mounting Style SMD
Family Part Number AD9239
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139014-AD9239BCPZ-250
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9239BCPZ-250 CAD Model

Description

The AD9239BCPZ-250 is a state-of-the-art analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance and versatility for a wide range of applications. This high-speed ADC operates at a sampling rate of 250 MSPS (mega samples per second), providing a fine balance between speed and resolution to meet the demands of both time-critical and precision-dependent systems.

Key Features:

  • High-Speed Performance: With a sampling rate of 250 MSPS, the AD9239 is capable of converting analog signals to digital data with high fidelity, making it suitable for high-frequency signal processing.
  • Resolution: The device offers a 12-bit resolution, ensuring detailed and accurate digital representation of the input analog signal.
  • Low Power Consumption: Designed for power-sensitive applications, the AD9239BCPZ-250 is optimized for low power consumption without compromising performance.
  • Flexible Interface: It features a user-friendly, flexible interface that supports various digital output modes, enabling seamless integration with a variety of digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).
  • Input Range: The ADC supports a wide input range, providing the flexibility to work with different signal amplitudes and conditions.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD9239BCPZ-250 is designed for space-constrained applications without sacrificing performance or functionality.

Applications:

The AD9239BCPZ-250 is ideal for a variety of applications that require high-speed data acquisition, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Digital Storage Oscilloscopes

Analog Devices Inc. is renowned for its innovative and reliable components, and the AD9239BCPZ-250 is no exception. It embodies the company's commitment to providing high-performance solutions that push the boundaries of what's possible in electronics design. Whether you're developing cutting-edge medical imaging technology or constructing robust communication systems, the AD9239BCPZ-250 is engineered to exceed your expectations and deliver unparalleled performance.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $301.9030 $301.9030
2+ $270.6717 $541.3434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess