EN
  • EN
  • DE

ADC0834CCWMX

Part No ADC0834CCWMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Bit Serial I/O A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 31.25k
Number of Inputs 2, 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 4.5V ~ 6.3V
Supply Voltage , Digital 4.5V ~ 6.3V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Mounting Style SMD
Family Part Number ADC0834
Manufacturer Pack Quantity 1
MSL Level 2A (4 Weeks)
Win Source Part Number 1139637-ADC0834CCWMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC0834CCWMX CAD Model

Description

The ADC0834CCWMX is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Texas Instruments, a leader in semiconductor design and manufacturing. This device is designed to provide precise digital representation of analog signals, making it an ideal choice for a wide range of applications including data acquisition systems, instrumentation, and control processes.

Key Features

  • Resolution: The ADC0834CCWMX offers an 8-bit resolution, providing 256 discrete values for representing analog input signals.
  • Single Supply Operation: It operates on a single supply voltage, ranging from 2.7V to 5.5V, which allows for easy integration into various circuit designs without the need for dual supplies.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC features a low power consumption that minimizes the impact on system power budgets.
  • High Conversion Rate: The device boasts a fast conversion rate, ensuring quick data acquisition and processing in real-time applications.
  • Multiple Input Channels: It includes multiple analog input channels, providing flexibility for monitoring several analog signals simultaneously.
  • Digital Interface: The ADC0834CCWMX has an easy-to-use serial digital interface that simplifies connections to microcontrollers and digital processors.
  • Compact Package: Available in a small-outline package, it is suitable for space-constrained applications.

Applications

This versatile ADC is suitable for a multitude of applications that require accurate analog-to-digital conversion. It is commonly used in:

  • Battery-powered devices
  • Data acquisition systems
  • Instrumentation and measurement equipment
  • Portable consumer electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC0834CCWMX is no exception. Manufactured with the highest standards, this ADC ensures consistent performance and longevity, making it a trusted component for any electronic system design.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6286 $53.4002
16+ $6.2594 $100.1504
25+ $6.0638 $151.5950
35+ $5.8682 $205.3870
45+ $5.6726 $255.2670
59+ $5.0858 $300.0622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess