Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 1.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 30-TFSOP
Supplier Device Package 30-TSSOP
Mounting Style SMD
Family Part Number ADS7951
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1141957-ADS7951SDBTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7951SDBTR CAD Model

Description

Overview of Texas Instruments ADS7951SDBTR

The Texas Instruments ADS7951SDBTR is a high-performance, multi-channel analog-to-digital converter (ADC) that offers exceptional accuracy and speed. This 12-bit ADC features a fully differential input, providing robust noise performance and making it ideal for precision data acquisition in a wide range of applications, from industrial process control to medical instrumentation.

Key Features

  • Resolution: The ADS7951SDBTR boasts a 12-bit resolution, ensuring precise digital representation of the analog input signal.
  • Channel Count: It supports up to 16 single-ended or 8 differential input channels, providing flexibility for various measurement needs.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (mega-samples per second), this ADC can handle high-speed signal requirements efficiently.
  • Interface: The device features a SPI-compatible serial interface, which simplifies connectivity with microcontrollers and digital signal processors.
  • Power Consumption: It operates with low power consumption, making it suitable for battery-powered and portable applications.
  • Package: The ADS7951SDBTR comes in a compact 38-pin TSSOP (Thin Shrink Small Outline Package), which is space-efficient for design in constrained PCB layouts.

Applications

The versatility of the ADS7951SDBTR allows it to be used across various domains, including:

  • Industrial Automation: For monitoring sensors and controls in real-time systems.
  • Medical Devices: In precision medical equipment such as ECG monitors and blood analysis machines.
  • Data Acquisition Systems: As part of modular data acquisition systems that require multiple channel inputs.
  • Automotive Systems: For sensor measurements and diagnostics in vehicles.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the ADS7951SDBTR is no exception. It is designed to meet stringent industry standards, ensuring stable performance in even the most demanding environments.

Whether you are developing a complex industrial system or a sophisticated medical device, the ADS7951SDBTR from Texas Instruments provides the accuracy, speed, and reliability you need for your precision analog-to-digital conversion requirements.

You May Also Be Interested in

Texas Instruments
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter | IC ADC 8BIT SAR 10VSSOP
Lowest to $3.7925
ECAD model for ADC084S101CIMMX
Texas Instruments
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 | IC ADC 8BIT SAR SOT23-6
Need more? Email Us
ECAD model for ADC081S101CIMFX
Analog Devices Inc.
LC2MOS High Speed, mP-Compatible 8-Bit ADC with Track/Hold Function
Lowest to $92.6761
ECAD model for AD7821TQ
Analog Devices Inc.
14-Bit, 170 MSPS/210 MSPS/250 MSPS, 1.8 V Analog-to-Digital Converter (ADC) | IC ADC 14BIT PIPELINED 32LFCSP
Lowest to $85.7752
ECAD model for AD9642BCPZ-170
Texas Instruments
7-Channel, 500 KSPS, 12-Bit A/D Converter | IC ADC 12BIT SAR 16TSSOP
Lowest to $22.0219
ECAD model for ADC78H89CIMTX
Analog Devices Inc.
Complete 12-bit AD Converter | IC ADC 12BIT SAR 28DIP
Lowest to $74.2073
ECAD model for AD574AKN
Analog Devices Inc.
1 MSPS, 14-Bit, Simultaneous Sampling SAR ADC with PGA and Four Comparators
Need more? Email Us
ECAD model for AD7264BSTZ-5
Cirrus Logic Inc.
16-bit, 100 kSps / 20 kSps A/D Converters
Need more? Email Us
ECAD model for CS5102A-JLZ
Analog Devices Inc.
Quad, 12-Bit, 170 MSPS/210 MSPS/250 MSPS Serial Output 1.8 V ADC
Need more? Email Us
ECAD model for AD9239BCPZ-170

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5684 $50.1156
22+ $4.5690 $100.5180
34+ $4.4262 $150.4908
47+ $4.2834 $201.3198
61+ $4.1406 $252.5766
81+ $3.7123 $300.6963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention