EN
  • EN
  • DE

ADS7945EVM-PDK

Part No ADS7945EVM-PDK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description KIT PERFORMANCE DEMO FOR ADS7945
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Number of Converters 1
Resolution 14
Sampling Rate 2M
Data Interface Serial
Power (Typ) @ Conditions 11.6mW @ 2MSPS
Utilized IC / Part ADS7945
Supplied Contents Board(s)
Win Source Part Number 768133-ADS7945EVM-PDK
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7945
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS7945EVM-PDK CAD Model

Description

The ADS7945EVM-PDK is a comprehensive evaluation kit designed to showcase the capabilities of the ADS7945, a high-performance, dual-channel, 14-bit analog-to-digital converter (ADC) from Texas Instruments. This precision ADC offers a maximum sampling rate of 2 MSPS and is ideal for a wide range of applications, including medical imaging, test and measurement, and communication systems.

Key Features

  • High-Speed Performance: The ADS7945 ADC features a 2 MSPS sampling rate per channel, providing rapid data acquisition for real-time analysis.
  • Dual-Channel Operation: With two independent ADC channels, the ADS7945 enables simultaneous sampling, enhancing throughput and system efficiency.
  • Low Power Consumption: Designed for power-sensitive applications, the ADC maintains excellent performance while minimizing power usage.
  • Flexible Interface: The ADS7945 offers a versatile SPI-compatible serial interface, facilitating easy integration with a wide range of microcontrollers and digital systems.

Evaluation Module (EVM) Highlights

The ADS7945EVM is a user-friendly platform that allows for quick and easy evaluation of the ADC's features. It includes the necessary hardware to interface with the ADC and provides a variety of configuration options to test different operating modes.

Performance Demonstration Kit (PDK)

The PDK includes the ADS7945EVM along with a USB-based motherboard, the MMB0, which serves as an interface between the EVM and a PC. The included software allows for an intuitive graphical user interface (GUI) that lets users control the EVM and collect data from the ADC. This data can then be analyzed and processed to assess the performance of the ADS7945.

Applications

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Communication Systems
  • Data Acquisition Systems

To facilitate a seamless evaluation process, the ADS7945EVM-PDK provides all necessary documentation, including schematics, user guides, and application notes. This ensures that users can maximize the potential of the ADS7945 ADC and integrate it into their designs with confidence.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR AD7291 / AD7291 ADC Evaluation Board
Lowest to $92.9700
Linear Technology
BOARD DEMO 16BIT 40MSPS LTC2181 / LTC2181 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7650 / AD7650AS/AD7650ACPZ ADC Evaluation Board 571KSPS
Need more? Email Us
Texas Instruments
DEMO BOARD FOR ADS1216 / DEMO BOARD
Need more? Email Us
Linear Technology
BOARD EVAL LTC2269 / ADC Demonstration circuit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1231 / ADS1231 ADC Reference Design Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7738 / AD7738 ADC Evaluation Board
Need more? Email Us
Texas Instruments
DEMO BOARD FOR ADS1201
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7654 / AD7654AS/AD7654ACPZ ADC Evaluation Board 500KSPS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess