EN
  • EN
  • DE

TVP5146M2PFPR

Part No TVP5146M2PFPR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 10BIT 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Decoder
Applications Monitors, TV
Analog Supply Voltage 1.8V, 3.3V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 087180-TVP5146M2PFPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5146M2PFPR CAD Model

Description

Texas Instruments TVP5146M2PFPR Video Decoder

The Texas Instruments TVP5146M2PFPR is a high-quality, low-power NTSC/PAL/SECAM 4 x 10-bit digital video decoder designed for use in a wide range of video applications. This advanced decoder chip is capable of converting analog composite or S-Video signals into a digital YCbCr 4:2:2 video data stream. It is an ideal solution for applications that require reliable and precise video capture, such as digital media adapters, set-top boxes, digital video recorders, and personal video recorders.

Equipped with robust features, the TVP5146M2PFPR supports a variety of video formats, including NTSC M/J, NTSC 4.43, PAL B/D/G/H/I/M/N, and SECAM. Its versatility is further enhanced by its ability to automatically detect the format of the input signal, simplifying the design of consumer electronics that need to operate in multiple regions with different video standards.

One of the key features of this decoder is its 2x10-bit analog-to-digital converters (ADCs), which ensure high-quality video capture with minimal noise and distortion. The TVP5146M2PFPR also includes a built-in anti-aliasing filter that reduces potential artifacts in the video signal, resulting in a cleaner, crisper image.

The device offers flexible interfacing options, with an I²C-compatible serial bus that allows for easy programming of all the internal registers. Additionally, the TVP5146M2PFPR is equipped with an ITU-R BT.656 compliant 8-bit or 10-bit digital video output port, making it compatible with a wide range of digital video processors and SoCs.

For design convenience, the TVP5146M2PFPR comes in a 80-pin PowerPAD™ TQFP package, which is not only space-efficient but also ensures enhanced thermal performance for applications that demand reliability over extended periods of operation. The product is also compliant with RoHS standards, minimizing the environmental impact and meeting global regulatory requirements.

Overall, the Texas Instruments TVP5146M2PFPR video decoder is a sophisticated and flexible solution that provides high-quality video decoding capabilities, making it an essential component for developers looking to create advanced video processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8999
NXP / Nexperia
SECAM decoder
Lowest to $7.5006
AKM Semiconductor Inc.
Lowest to $30.6950
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
NXP / Nexperia
Lowest to $10.9484
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
Others
Need more? Email Us
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0734 $50.3670
13+ $8.2654 $107.4502
19+ $8.0071 $152.1349
26+ $7.7488 $201.4688
34+ $7.4905 $254.6770
45+ $6.7156 $302.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,005 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess