SN74ALS576BNS Octal D-Type Flip-Flops from Texas Instruments
The SN74ALS576BNS is a high-performance, octal D-type flip-flop integrated circuit designed and produced by Texas Instruments. This device features edge-triggered D-type flip-flops with 3-state outputs and is optimized for 4.5V to 5.5V VCC operation. It is a significant component in various digital applications where the storage of 8-bit data is required, such as in registers, counters, and control circuits.
Key Features
- Logic Type: Octal D-type flip-flop with clear
- Output Type: 3-State outputs which allow for increased flexibility in bus-oriented applications
- IC Package Type: SOP (Small Outline Package)
- Pin Count: 20 pins providing ample connectivity for integration into various systems
- Operating Temperature Range: 0°C to 70°C, suitable for commercial-grade applications
- Propagation Delay Time: Fast output response time, ensuring high-speed operation
Product Benefits
The SN74ALS576BNS is designed for high-capacity industrial and consumer applications. Its robust design ensures reliable performance in a wide range of operating conditions. The 3-state outputs can drive bus lines or buffer memory address registers, which makes the device versatile for complex digital systems. The quick setup and hold times facilitate easier timing design and faster clock rates, enhancing system performance.
Applications
This product is commonly used in data storage, communication systems, and microprocessor-based systems. It is well-suited for applications that require high-speed data transfer and storage, such as:
- Registers
- Counters
- Memory address registers
- Control systems
- Buffer memory
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS576BNS is no exception. The device is thoroughly tested to meet the high standards set by TI, ensuring long-term performance in your products.