Product Overview: SN54ALS573CJ
The SN54ALS573CJ is a high-performance, octal transparent D-type latch with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, offering a perfect balance between speed and power consumption, making it an ideal choice for a wide array of digital applications.
Key Features
- Logic Type: Octal D-Type Transparent Latches with 3-State Outputs
- Package: Housed in a robust and reliable 20-pin ceramic dual in-line package (CJ suffix)
- Operating Voltage: Typically 4.5V to 5.5V, which is suitable for TTL logic level systems
- High Drive: Capable of driving 15 LSTTL loads, ensuring strong signal transmission over longer distances
- Speed: Fast propagation delays and output transition times for high-speed operation
- Temperature Range: Military-grade temperature range from -55°C to 125°C, assuring reliable performance under extreme conditions
- Power Consumption: Low power characteristics of the ALS technology help in reducing overall system power
Applications
The SN54ALS573CJ is versatile and can be used in a variety of digital interfacing applications, including:
- Temporary storage of data
- Data transceivers
- System address registers
- Buffer memory address registers
Performance and Quality
Texas Instruments is known for its commitment to manufacturing high-quality and reliable components. The SN54ALS573CJ is no exception and is designed to meet stringent industry standards. The device features a clear function that directly clears each latch, a common enable input, and an output control that puts the outputs in a high-impedance state, allowing for bus-oriented applications.
Conclusion
In summary, the SN54ALS573CJ from Texas Instruments is a highly reliable and efficient solution for designers looking to implement octal transparent latches in their systems. Its low power consumption, high-speed performance, and robust temperature range make it a top choice for both commercial and military-grade applications.