EN
  • EN
  • DE

CD4724BPWRG4

Part No CD4724BPWRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description CMOS 8-Bit Addressable Latch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type D-Type, Addressable
Output Type Standard
Operating Supply Voltage 3 V ~ 18 V
Independent Circuits 1
Delay Time - Propagation 50ns
Current - Output High, Low 6.8mA, 6.8mA
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1159863-CD4724BPWRG4
Manufacturer Homepage www.ti.com
Family Name CD4724
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4724BPWRG4 CAD Model

Description

Product Overview: CD4724BPWRG4 by Texas Instruments

The CD4724BPWRG4 is a precision integrated circuit from Texas Instruments, designed to cater to a wide array of electronic applications. This device is a member of the CMOS family and is known for its reliability and performance in digital logic operations. The CD4724BPWRG4 is particularly well-suited for use in digital systems where low power consumption and stable operation are essential.

Key Features

  • Voltage Range: The CD4724BPWRG4 operates over a broad voltage range, making it versatile for various digital applications.
  • Low Power Consumption: With CMOS technology, this IC ensures minimal power consumption, which is crucial for battery-powered devices.
  • High Noise Immunity: The inherent design of the CD4724BPWRG4 provides a high degree of noise immunity, ensuring stable operation even in electrically noisy environments.
  • Robustness: Texas Instruments is known for manufacturing robust components, and the CD4724BPWRG4 is no exception, offering reliable performance across its operating range.
  • Packaging: This product comes in a TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The CD4724BPWRG4 is a versatile component that can be used in a variety of digital circuits, including:

  • Timing circuits
  • Counters and dividers
  • Logic gates
  • Memory units
  • Microprocessor support circuits

Quality and Support

Texas Instruments provides comprehensive technical support for the CD4724BPWRG4, including detailed datasheets, application notes, and design resources. Customers can also benefit from TI's extensive community forums and customer service for any additional guidance required for their design projects.

In conclusion, the CD4724BPWRG4 from Texas Instruments is a high-quality CMOS integrated circuit that is an excellent choice for designers looking for a reliable, low-power, and versatile digital component. Its wide operating voltage range, low power consumption, and high noise immunity make it a solid choice for a myriad of digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess