EN
  • EN
  • DE

ADS7834EVM

Part No ADS7834EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL MOD FOR ADS7834
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Number of Converters 1
Resolution 12
Sampling Rate 500k
Data Interface Serial
Input Range 0 ~ VREF
Utilized IC / Part ADS7834
Supplied Contents Board(s)
Win Source Part Number 768127-ADS7834EVM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7834EVM CAD Model

Description

The ADS7834EVM is an Evaluation Module (EVM) designed by Texas Instruments (TI) to facilitate the testing and performance evaluation of the ADS7834, a 12-bit, 8-channel, Serial Output Analog to Digital Converter (ADC). This EVM serves as an effective platform for designers and engineers to explore the features and capabilities of the ADS7834 in a convenient and user-friendly environment.

Key Features

  • 12-bit resolution with 8 multiplexed inputs
  • Serial interface with SPI and MICROWIRE compatibility
  • Single supply operation ranging from 2.7V to 5.5V
  • Programmable input ranges and data rates
  • Onboard reference and temperature sensor
  • LED indicators for power and digital I/O status
  • Modular design for easy integration with other EVMs and systems

Design and Integration

The ADS7834EVM features a compact and robust design, with clearly labeled test points and connectors to ensure a smooth evaluation process. The board includes a variety of jumpers and switches that allow users to configure the ADC's operating modes and input channels according to their specific application needs. Furthermore, the EVM can be directly connected to a microcontroller or digital signal processor via the provided serial interface, enabling rapid prototyping and development.

Applications

The versatility of the ADS7834EVM makes it suitable for a wide range of applications, including:

  • Data acquisition systems
  • Industrial control and automation
  • Medical instruments
  • Battery-operated devices
  • Portable instrumentation

Support and Resources

TI provides comprehensive support for the ADS7834EVM through detailed documentation, including a user guide, schematic diagrams, and application notes. Additionally, users can access software tools and development resources on the Texas Instruments website to further aid in the evaluation and design process.

Ordering Information

The ADS7834EVM is available for order directly from Texas Instruments or through authorized distributors. For more information, pricing, and availability, please visit the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR TLC3548 / TLC3548 EVALUATION BOARD
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LFCSP A/D CONV / AD9259 ADC Evaluation Board 50MSPS
Need more? Email Us
Linear Technology
EVAL BOARDS FOR LTC1606
Need more? Email Us
Linear Technology
BOARD DEMO 16BIT 40MSPS LTC2181 / LTC2181 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7650 / AD7650AS/AD7650ACPZ ADC Evaluation Board 571KSPS
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMC1203 / AMC1203/AMC1210 ADC Evaluation Board
Lowest to $49.4428
Texas Instruments
EVAL MODULE FOR ADS1231 / ADS1231 ADC Reference Design Board
Need more? Email Us
Texas Instruments
DEMO BOARD FOR ADS1216 / DEMO BOARD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess