Analog Devices Inc.
The AD9248BST-65 is a high-performance, dual-channel Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed for applications requiring high dynamic range and fast data acquisition. This integrated circuit is part of the AD9248 series, which is known for its exceptional signal processing capabilities and is widely used in medical imaging, communication systems, and digital signal processing applications.
Key Features:
- Resolution: 14-Bit, which ensures high precision in digital representation of the analog input signals.
- Sampling Rate: Up to 65 MSPS (Mega Samples Per Second), enabling the capture of fast-changing signals without loss of information.
- Dual ADC Channels: Allows simultaneous sampling of two analog signals, which is critical for complex signal processing tasks.
- Input Voltage Range: The ADC accommodates a wide range of input voltages, making it versatile for various signal types.
- Low Power Consumption: Designed for efficient operation, it minimizes power usage without compromising performance, ideal for power-sensitive applications.
- Serial LVDS Outputs: The Low Voltage Differential Signaling (LVDS) outputs reduce the number of data lines required, which simplifies PCB layout and reduces noise.
- Integrated Features: Includes an internal voltage reference and sample-and-hold circuit, which reduces external component count and system complexity.
- Package: Available in a 64-lead LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.
Applications:
- Medical Imaging Systems
- Wireless and Wired Communications
- Radar and Satellite Communication Systems
- Test and Measurement Instruments
- Digital Signal Processing
The AD9248BST-65 is a testament to Analog Devices Inc.'s commitment to providing advanced technology for high-speed signal processing. Its robust design and integrated features make it an excellent choice for designers looking for a reliable, high-performance ADC solution.
Note: For detailed specifications, application notes, and support documentation, please refer to the Analog Devices Inc. official website or contact their support team.