Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Number of Converters 1
Resolution 16
Sampling Rate 500k
Data Interface DSP, Serial, SPI
Input Range 0 ~ VREF
Utilized IC / Part ADS8331
Supplied Contents Board(s)
Win Source Part Number 768162-ADS8331EVM
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8331
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS8331EVM CAD Model

Description

The ADS8331EVM is a comprehensive evaluation module designed to showcase the performance and capabilities of the ADS8331, a high-speed, 16-bit, 4-channel, single-ended input, microPower sampling analog-to-digital converter (ADC) from Texas Instruments (TI).

This versatile evaluation module is an essential tool for engineers and designers who wish to test the functionalities and integrate the ADS8331 ADC into their applications. The ADS8331EVM is built to operate with a wide range of microprocessors and microcontrollers through a standard SPI-compatible serial interface, making it highly adaptable for various system designs.

Key Features:

  • High-Performance ADC: The ADS8331EVM features the ADS8331 ADC, which offers a 16-bit resolution with a sample rate of up to 500 KSPS, ensuring precise data conversion for critical applications.
  • Multiple Input Channels: With four single-ended input channels, the EVM allows for the monitoring and testing of multiple signals simultaneously, increasing the efficiency of system design and data acquisition tasks.
  • Low Power Consumption: The ADS8331 ADC is optimized for low power operation, making the EVM suitable for battery-powered and portable applications where power efficiency is paramount.
  • Easy-to-Use Interface: The included graphical user interface (GUI) software provides an intuitive platform for configuring the ADC and visualizing the data conversion results in real-time.
  • Flexible Power Options: The EVM can be powered through the USB connection or an external power supply, offering flexibility in various testing environments.
  • Comprehensive Documentation: Texas Instruments provides detailed documentation for the ADS8331EVM, including user guides, schematics, and application notes to facilitate a smooth evaluation and development process.

Whether for industrial process control, medical instrumentation, or precision data acquisition systems, the ADS8331EVM from Texas Instruments is an excellent platform for evaluating the performance of the ADS8331 ADC and expediting the development of high-precision analog interface solutions.

You May Also Be Interested in

Intersil
DAUGHTER CARD FOR KAD2710
Need more? Email Us
ECAD model for KDC2710CEVAL
Renesas Electronics America
BOARD EVALUATION FOR ISLA224P
Need more? Email Us
ECAD model for ISLA224IR72EV1Z
Texas Instruments
DEMO BOARD FOR ADS830E
Need more? Email Us
ECAD model for DEM-ADS830E
Texas Instruments
EVAL MODULE FOR ADS4125
Need more? Email Us
ECAD model for ADS4125EVM
Texas Instruments
EVALUATION MODULE FOR ADS1271
Need more? Email Us
ECAD model for ADS1271EVM
Maxim Integrated
EVAL KIT/SYSTEM MAX1168 (MULTICH
Need more? Email Us
ECAD model for MAX1168EVKIT
Texas Instruments
EVAL MODULE FOR ADS8332
Need more? Email Us
ECAD model for ADS8332EVM
Analog Devices Inc.
EVAL BOARD FOR AD4003 / AD4003 - 18 Bit 2M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Need more? Email Us
ECAD model for EVAL-AD4003FMCZ
Texas Instruments
EVAL MODULE FOR ADS1247
Need more? Email Us
ECAD model for ADS1247EVM

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention