Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Applications Video
Number of Channels 2
On-State Resistance (Maximum) 250Ohm
Single Supply Voltage (V+) 9V ~ 36V
Voltage - Supply, Dual (V±) ±4.5V ~ 18V
Features Break-Before-Make
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Part Number Series MAX311
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809971-MAX311CPE
Ultra Librarian 3D Model Ultra Librarian MAX311CPE CAD Model

Description

The MAX311CPE from Maxim Integrated is a high-performance, quad, single-pole single-throw (SPST) analog switch designed for precision applications in both digital and analog signal switching. This device features four independent switches that can be controlled individually, making it an excellent choice for multiplexing and signal routing tasks where low on-resistance and cross-talk are critical.

With its low power consumption and wide supply voltage range of ±4.5V to ±20V, the MAX311CPE provides versatile operation in various systems, including battery-powered devices. The switch's on-resistance is matched between switches to within 5Ω and remains flat over the specified signal range, ensuring consistent performance and minimal signal distortion.

One of the standout features of the MAX311CPE is its ESD protection, which exceeds 2000V per Method 3015.7, offering robustness for applications in harsh environments. Additionally, its TTL/CMOS-logic compatibility allows for easy integration with digital controllers, making it a user-friendly option for designers.

The MAX311CPE also boasts a fast switching speed with a transition time of less than 250ns, ensuring quick response in time-sensitive applications. This makes it well-suited for sample-and-hold circuits, audio and video signal routing, and other scenarios where high-speed operation is necessary.

Encased in a 16-pin plastic DIP package, the MAX311CPE is designed for through-hole mounting, which simplifies the assembly process and provides a strong mechanical bond to the PCB. This package is also conducive to thermal management, ensuring reliable operation over the full temperature range of -40°C to +85°C.

In summary, the MAX311CPE from Maxim Integrated stands out as a versatile and reliable choice for designers looking to incorporate high-quality analog switching into their systems. Its precision, low power consumption, and robust protection features make it an ideal component for a wide range of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
SINGLE-ENDED MULTIPLEXER
Need more? Email Us
ECAD model for FSA7830BUCX
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA / PCI Express? Switch IC Channel 676-FCBGA (27x27)
Lowest to $174.5455
ECAD model for PEX8648-BB50RBC G
Diodes Incorporated
IC SWITCH USB DUAL 2:1 42TQFN / USB Switch IC 2 Channel 42-TQFN (9x3.5)
Lowest to $18.2799
ECAD model for PI3USB304ZHEX
Harris Corporation
CROSS POINT SWITCH, 4 CHANNEL, / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
ECAD model for HA4314BCA
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $23.7708
ECAD model for PEX8605-AB50NI G
Broadcom Limited
IC PCI EXPRESS SWITCH 324-FCBGA / PCI Express? Switch IC 4 Channel 324-FCBGA (19x19)
Need more? Email Us
ECAD model for PEX8616-BB50RBC G
Microchip Technology
IC SWITCH 16X16 6.5GBPS 196FCBGA / Backplane, Cable Interconnect Switch IC 12 Channel 196-BGA
Lowest to $869.2538
ECAD model for VSC3312YYP-01
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.8013
ECAD model for MAX4548EAX
Diodes Incorporated
DDR SWITCH TFBGA-115 TRAY 260PCS / Switch IC Channel
Lowest to $14.6242
ECAD model for PI3SSD1914NKE+D

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention