EN
  • EN
  • DE

ADS7818EVM

Part No ADS7818EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL MOD FOR ADS7818
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Number of Converters 1
Resolution 12
Sampling Rate 500k
Data Interface Serial
Input Range 0 ~ 5 V
Power (Typ) @ Conditions 11mW @ 500kSPS
Utilized IC / Part ADS7818
Supplied Contents Board(s)
Win Source Part Number 768121-ADS7818EVM
Popularity Medium
Supply and Demand Status Balance
Family Name ADS7818
Introduction Date September 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS7818EVM CAD Model

Description

The ADS7818EVM is a compact evaluation module presented by Texas Instruments (TI) designed for the performance assessment of the ADS7818, a 12-bit, 200kHz sampling analog-to-digital converter (ADC). This evaluation module (EVM) is an essential tool for designers and engineers looking to integrate the ADS7818 ADC into their applications, providing a quick and easy way to test the functionality and features of the device.

Key Features of the ADS7818EVM:

  • Plug-and-Play: The EVM is ready to use out of the box, requiring no additional software for basic operation. This enables immediate testing and evaluation of the ADS7818.
  • User-Friendly Interface: The module includes a user-friendly interface for connecting to a host system, which facilitates seamless data acquisition and analysis.
  • Flexible Power Options: The ADS7818EVM can be powered through the host system or via an external power supply, providing versatility for various testing environments.
  • Onboard Reference: An onboard voltage reference ensures accurate ADC performance and eliminates the need for external reference components.
  • Comprehensive Documentation: TI provides detailed documentation, including a user guide and application notes, to assist users in maximizing the capabilities of the EVM.

Applications:

The ADS7818EVM is suitable for a wide range of applications that require high-speed and high-resolution data conversion. These applications include:

  • Data acquisition systems
  • Medical instruments
  • Industrial process control
  • Scientific instrumentation

Technical Specifications:

  • Resolution: 12-bit
  • Sampling rate: Up to 200kHz
  • Interface: SPI-compatible serial interface

The ADS7818EVM offers engineers a straightforward and efficient platform for testing the ADS7818 ADC, ensuring that it meets the specific requirements of their applications. With its robust design and comprehensive support materials, the EVM is an invaluable tool for accelerating development time and achieving a faster time-to-market.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD7678 / AD7678AS/AD7678ACPZ ADC Evaluation Kit 100KSPS PulSAR Software IDE
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1231 / ADS1231 ADC Reference Design Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS8405 / ADS8405 EVALUATION BOARD
Lowest to $3.3013
Linear Technology
BOARD EVAL LTC2246IUH / ADC Demonstration circuit
Need more? Email Us
Linear Technology
BOARD SAR ADC LTC2305 / LTC2305CMS ADC Demonstration Circuit Pscope Version K76 IDE
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR AD7738 / AD7738 ADC Evaluation Board
Need more? Email Us
Linear Technology
BOARD DEMO 16BIT 40MSPS LTC2181 / LTC2181 ADC Demonstration Circuit 40MSPS Pscope IDE
Need more? Email Us
Texas Instruments
MODULE EVALUATION FOR ADS1224
Need more? Email Us
Linear Technology
BOARD EVAL LTC2225IUH / LTC2225IUH High Speed ADC Demonstration Circuit
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1470 $54.8820
14+ $7.5053 $105.0742
21+ $7.2707 $152.6847
29+ $7.0362 $204.0498
37+ $6.8017 $251.6629
50+ $6.0980 $304.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess