Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer NXP
Win Source Part Number 237539-BTA216-800F
Popularity Medium
Supply and Demand Status Balance
Family Name BTA212-800F
Introduction Date February 01, 2000
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BTA216-800F CAD Model

Description

Introducing the BTA216-800F Triac from NXP Semiconductors

The BTA216-800F is a high-performance Triac manufactured by NXP Semiconductors, designed to manage AC loads in a variety of applications. This semiconductor device is a member of the Sensitive Gate Triac family, notable for its bidirectional switching and phase control capabilities. The BTA216-800F is a testament to NXP's commitment to providing advanced solutions for modern electronic circuits.

Key Features

  • High Blocking Voltage: The BTA216-800F is capable of withstanding voltages up to 800V, making it suitable for use in applications with high operational voltages.
  • High Surge Current: It can handle surge currents up to 25A, ensuring reliable performance during short overcurrent conditions.
  • Sensitive Gate: The device features a sensitive gate that requires only a low gate current to trigger, thus making it compatible with circuits that have limited drive power.
  • Planar Passivated: The Triac's planar passivated structure ensures robustness and long-term reliability, providing stability against overvoltage conditions.
  • Full-wave Control: It is designed for full-wave AC control applications, allowing for precise control over the power delivered to the load.

Applications

The BTA216-800F is versatile and can be used in a variety of applications where AC power control is required. Common use cases include:

  • Motor control circuits
  • Lighting systems
  • Heating systems
  • Domestic and industrial automation
  • AC phase control applications

Product Specifications

With a maximum repetitive peak off-state voltage (VDRM) of 800V and a gate trigger current (IGT) of less than 35 mA, the BTA216-800F is designed to perform efficiently and reliably. Its TO-220F package ensures easy mounting on printed circuit boards and compatibility with standard heatsinks.

In conclusion, the BTA216-800F from NXP Semiconductors is an excellent choice for designers seeking a robust and reliable Triac capable of controlling high AC voltages with precision. Its sensitive gate, high blocking voltage, and surge current capabilities make it an ideal component for a wide range of power control applications.

You May Also Be Interested in

WeEn Semiconductors
NOW WEEN - BT236X-600 - 4 QUADRA
Need more? Email Us
ECAD model for BT236X-600,127
STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Need more? Email Us
ECAD model for ACS108-8SA-AP
WeEn Semiconductors
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
ECAD model for ACT108-600D,412
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600/DG,127
WeEn Semiconductors
NOW WEEN - BTA201-600B - 3 QUADR
Need more? Email Us
ECAD model for BTA201-600B,112
WeEn Semiconductors
NOW WEEN - BTA312X-600B - 3 QUAD
Need more? Email Us
ECAD model for BTA312X-600B,127
Littelfuse Inc.
TRIAC SENS GATE 400V 1A DO214
Need more? Email Us
ECAD model for Q4N3RP
WeEn Semiconductors
TRIAC 800V 16A D2PAK
Lowest to $1.1994
ECAD model for BTA316B-800C,118
STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Lowest to $0.5347
ECAD model for ACS108-8SA

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention