Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 211051-MAX3490EESA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3490EESA CAD Model

Description

The MAX3490EESA is a half-duplex transceiver module from Maxim Integrated, designed to facilitate communication over RS-485 and RS-422 networks. This integrated circuit is ideal for applications requiring high-speed data transmission with robust noise immunity and multipoint communication capabilities.

Key Features

  • High-Speed Operation: Capable of data rates up to 10Mbps, the MAX3490EESA is suitable for high-speed data communication in industrial, telecom, and commercial applications.
  • Low Power Consumption: With a low quiescent current of 300µA, this transceiver is optimized for power-sensitive applications, and it also features a shutdown mode that reduces the supply current to 1µA.
  • Wide Supply Voltage Range: Operating from a single 3.3V to 5V supply, the MAX3490EESA offers design flexibility for various system voltage levels.
  • Extended Temperature Range: The device is rated for operation between -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
  • Fail-Safe Receiver: The receiver input has a fail-safe feature that guarantees a known logic-high output if the input is open circuit.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection prevents damage from overheating, enhancing the device's reliability.
  • ESD Protection: The transceiver includes ±15kV ESD protection on the transceiver bus pins, safeguarding the device from electrostatic discharges.

Applications

The MAX3490EESA is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Point-of-Sale Systems
  • Data Acquisition Systems

Package Information

The device comes in a compact 8-pin NSOIC package, making it easy to integrate into space-constrained designs. Its industry-standard footprint ensures compatibility with existing layouts and simplifies the design process.

Ordering Information

For ordering, the MAX3490EESA can be referenced by its complete part number, which includes the suffix indicating the package type and operational temperature range. Consult Maxim Integrated's datasheets and product resources for additional specifications and application notes.

You May Also Be Interested in

NXP / Nexperia
Quad 2-input EXCLUSIVE-OR gate | IC GATE XOR 4CH 2-INP 14SOP
Lowest to $0.1153
ECAD model for 74HC86D
ON Semiconductor
DUAL 4-INPUT MULTIPLEXER
Need more? Email Us
ECAD model for 74F353PC
Texas Instruments
LOGIC GATES AND INVERTERS
Lowest to $0.7864
ECAD model for SN74HC163ANSR
Texas Instruments
LOGIC GATES AND INVERTERS
Lowest to $1.5818
ECAD model for SN74HC4040APWR
Vishay
DIODE SCHOTTKY 40V 1A DO214AC
Need more? Email Us
ECAD model for SS14-6605HE3_A/H
Bel Power Solutions
DC DC CONVERTER 12V 48W
Need more? Email Us
ECAD model for SQ48S04120-PS00G
International Rectifier
SCHOTTKY RECTIFIER 80 Amp | DIODE SCHOTTKY 30V 40A PRM2-SL
Lowest to $0.7244
ECAD model for 82CNQ030SL
NXP / Nexperia
OR Gate 4-Element 2-IN CMOS 14-Pin SO / Quad 2-input OR gate | IC GATE OR 4CH 2-INP 14SOIC
Lowest to $0.3667
ECAD model for 74HC32D
ON Semiconductor
GPIB COMPATIBLE OCTAL TRANSCEIV
Need more? Email Us
ECAD model for 74F588PC

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5800 $55.3000
70+ $1.4800 $103.6000
105+ $1.4300 $150.1500
155+ $1.3300 $206.1500
200+ $1.2800 $256.0000
245+ $1.2300 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,500 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention