EN
  • EN
  • DE

ADS42LB69IRGCR

Part No ADS42LB69IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 64VQFN / Bit Analog to Digital Converter Input 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Type Surface Mount
Base Product Number ADS42LB69
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A5
HTSUS 8542.39.0001
Win Source Part Number 559015-ADS42LB69IRGCR
Ultra Librarian 3D Model Ultra Librarian ADS42LB69IRGCR CAD Model

Description

Introducing the ADS42LB69IRGCR ADC from Texas Instruments

The ADS42LB69IRGCR is a high-performance, dual-channel, 16-bit Analog-to-Digital Converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This precision ADC is engineered to meet the rigorous demands of applications such as wireless communications, test and measurement equipment, and radar systems where high resolution and fast sampling rates are critical.

At the core of the ADS42LB69IRGCR is its innovative architecture that offers a maximum sampling rate of 250 MSPS, enabling the capture of high-frequency signals with exceptional fidelity. This makes it an ideal choice for implementing advanced digital signal processing (DSP) techniques in high-speed communication systems.

Key Features of the ADS42LB69IRGCR:

  • High-Speed Performance: With a sampling rate of up to 250 MSPS, this ADC is capable of converting analog signals into digital data at a rapid pace, which is essential for maintaining signal integrity in high-speed systems.
  • Dual-Channel Operation: The dual-channel design allows for simultaneous sampling of two analog inputs, making it highly efficient for systems that require multi-channel data acquisition.
  • High Resolution: The 16-bit resolution ensures that even the most subtle signal variations are captured, providing high dynamic range and excellent signal-to-noise ratio (SNR).
  • Flexible Interface: The device features a JESD204B interface, which supports high-speed serial connectivity with modern digital signal processors and FPGAs, simplifying PCB design and reducing data I/O complexity.
  • Integrated Features: The ADS42LB69IRGCR includes digital down-conversion, a digital filter, and a programmable gain amplifier, which contribute to reducing the external component count and system complexity.

Encased in a compact VQFN (Very Thin Quad Flat Non-Lead) package, the ADS42LB69IRGCR is designed to save valuable board space while delivering robust performance. Its advanced design and integrated features help designers overcome the challenges of high-speed signal processing while minimizing power consumption and thermal dissipation.

Overall, the ADS42LB69IRGCR from Texas Instruments stands out as a superior choice for engineers looking to implement high-precision and high-speed data conversion in their next-generation electronic systems.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess