EN
  • EN
  • DE

ADS42JB49IRGCR

Part No ADS42JB49IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 64VQFN / Bit Analog to Digital Converter Input 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Mounting Type Surface Mount
Base Product Number ADS42JB49
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Win Source Part Number 846714-ADS42JB49IRGCR
Ultra Librarian 3D Model Ultra Librarian ADS42JB49IRGCR CAD Model

Description

The ADS42JB49IRGCR is a high-performance, dual-channel analog-to-digital converter (ADC) from Texas Instruments, designed to meet the demanding requirements of wireless infrastructure and data acquisition systems. This state-of-the-art component offers exceptional precision and speed, making it an ideal choice for a wide range of applications, including telecommunications, radar systems, test and measurement equipment, and medical imaging devices.

Key Features

  • High-Speed Performance: The ADS42JB49IRGCR boasts a sampling rate of up to 250 MSPS (Mega-Samples Per Second), providing the high-speed data conversion needed for accurate signal processing.
  • Resolution: With a 14-bit resolution, this ADC delivers fine detail in signal conversion, ensuring high-fidelity representation of the original analog input.
  • Dual-Channel Operation: Equipped with two ADC cores, the device can process two analog input signals simultaneously, enhancing throughput and system efficiency.
  • Low Power Consumption: Designed for energy efficiency, the ADC operates with a low power consumption, making it suitable for portable and battery-powered applications.
  • Digital Signal Processing: Integrated digital filters and a digital down-converter (DDC) facilitate digital signal processing directly on-chip, reducing the need for external components.
  • JESD204B Interface: The inclusion of a JESD204B interface ensures high-speed data transfer with reduced pin count, simplifying PCB design and layout.

Applications

The ADS42JB49IRGCR is versatile enough to be used in various high-speed data acquisition systems. Its precision and performance make it particularly well-suited for:

  • Wireless infrastructure (e.g., base stations for 3G, 4G, and 5G networks)
  • Radar and satellite communication systems
  • Professional audio equipment
  • Medical imaging technologies such as MRI and CT scanners
  • Test and measurement instruments

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS42JB49IRGCR is no exception. This product is manufactured to the highest standards, ensuring consistent performance and durability across a range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess