EN
  • EN
  • DE

SN55LVCP22W/EM

Part No SN55LVCP22W/EM
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Class V 2×2 LVDS crosspoint switch 16-CFP 0 to 0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Rate 1 Gbps
Height 2.03 mm
Lead Free Contains Lead
Length 10.3 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Drivers 2
Number of Elements 2
Number of Pins 16
Number of Receivers 2
Operating Supply Voltage 3.3 V
Power Dissipation 313 mW
Propagation Delay 2.35 ns
Radiation Hardening No
RoHS Compliant
Supply Type Single
Thickness 1.65 mm
Turn-On Delay Time 2.35 ns
Width 6.73 mm
Win Source Part Number 1012659-SN55LVCP22W/EM
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN55LVCP22W/EM CAD Model

Description

The SN55LVCP22W/EM from Texas Instruments is a high-performance differential receiver designed to meet the demanding requirements of high-speed data communication networks. This device is part of the LVCP family, which is known for its robust signaling and low power consumption, making it an ideal choice for a wide array of applications, including telecommunications, data processing, and high-speed data acquisition systems.

Key Features

  • High-Speed Performance: The SN55LVCP22W/EM is capable of handling data rates up to 3.125 Gbps, ensuring swift and efficient data transmission for critical applications.
  • Differential Signaling: This receiver utilizes differential signaling technology to provide high noise immunity and reduced electromagnetic interference (EMI), which is essential for maintaining signal integrity in noisy environments.
  • Low Power Consumption: The device is designed for low power operation, which minimizes power dissipation and is beneficial for energy-sensitive applications.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, the SN55LVCP22W/EM is suitable for use in a variety of environmental conditions.
  • Compatibility: It is compatible with LVPECL, LVDS, and CML levels, offering versatility and ease of integration with existing systems.

Applications

The SN55LVCP22W/EM is versatile and can be used in a multitude of applications, including:

  • High-speed backplane and cable data communication
  • Telecommunication switching systems
  • Data acquisition and signal processing
  • Networking equipment and routers
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN55LVCP22W/EM is manufactured to the highest standards, ensuring reliability and performance for critical applications. Its robust design is engineered to withstand the rigors of industrial and commercial use, providing a dependable solution for system designers.

Conclusion

The Texas Instruments SN55LVCP22W/EM differential receiver is a testament to the company's dedication to innovation and excellence in the field of high-speed data communication. Its combination of speed, power efficiency, and versatility makes it an excellent choice for engineers looking to enhance the performance and reliability of their data transmission systems.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess