EN
  • EN
  • DE

AD5662BRM

Part No AD5662BRM
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 2.7 V to 5.5 V, 250 uA, Rail-to-Rail Output 16-Bit DAC D/A in a SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136415-AD5662BRM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5662BRM CAD Model

Description

AD5662BRM: A Precision NanoDAC Converter from Analog Devices Inc.

The AD5662BRM is a member of the nanoDAC family, manufactured by Analog Devices Inc., known for its high precision and reliability in digital-to-analog conversion. This particular model is a 16-bit DAC (digital-to-analog converter) that offers a compact, high-performance solution for a wide range of applications, including process control, data acquisition systems, and digital gain and offset adjustment.

Key Features

  • Resolution: The AD5662BRM boasts a 16-bit resolution, providing fine granularity and high precision in analog output.
  • Output Range: It offers a selectable output range, accommodating various application needs, including 0 V to Vref and 0 V to 2 x Vref, with an external reference.
  • Package: Available in an MSOP (Mini Small Outline Package), the AD5662BRM is designed for space-constrained applications.
  • Single Supply Operation: This DAC operates from a single 2.7 V to 5.5 V supply, making it versatile for use in both 3 V and 5 V systems.
  • Power-Down Function: It includes a power-down feature that reduces the current consumption to 200 nA at 5 V, enhancing power efficiency in systems where power conservation is critical.
  • Interface: The device supports a three-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into a variety of digital systems.

Applications

The versatility of the AD5662BRM enables its use in numerous applications. It is particularly useful in:

  • Portable battery-powered instruments, where its low power consumption and small footprint are advantageous.
  • Industrial process control, where precision and reliability are paramount.
  • Data acquisition systems that require high-resolution analog output.
  • Automated test equipment, where consistent and accurate signal generation is required.

Conclusion

With its combination of high precision, compact design, and flexibility, the AD5662BRM from Analog Devices Inc. is an excellent choice for designers seeking a high-quality, space-efficient DAC solution. Its robust feature set ensures that it can meet the demands of a wide array of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3807 $58.6649
17+ $6.8769 $116.9073
27+ $6.6620 $179.8740
36+ $6.4472 $232.0992
47+ $6.2324 $292.9228
63+ $5.5867 $351.9621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess