EN
  • EN
  • DE

ADP3088ARM

Part No ADP3088ARM
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 1 MHz, 750 mA Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141257-ADP3088ARM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3088ARM CAD Model

Description

The ADP3088ARM is a high-performance, integrated power management solution from Analog Devices Inc., designed to cater to a wide range of applications that require efficient and reliable power delivery. This versatile device is engineered to provide a seamless power management experience, making it an ideal choice for designers looking to optimize their power systems in terms of performance, size, and cost.

Key Features:

  • High Efficiency: The ADP3088ARM boasts high conversion efficiency, which is crucial for minimizing heat generation and power loss in systems, thereby extending battery life in portable applications and reducing energy costs in stationary installations.
  • Flexible Output Voltage: This device offers a wide range of programmable output voltages, enabling it to power various components within a system, from microprocessors to peripheral devices, without the need for additional voltage regulators.
  • Compact Design: The ADP3088ARM comes in a compact package, making it an excellent choice for space-constrained applications where board real estate is at a premium.
  • Integrated Features: It includes integrated features such as over-temperature protection, under-voltage lockout, and over-current protection, enhancing the reliability and safety of the end application.
  • Adjustable Switching Frequency: The switching frequency of the ADP3088ARM can be adjusted, allowing designers to strike a balance between efficiency and component size, which is particularly beneficial when designing for noise-sensitive applications.

Applications:

The ADP3088ARM is designed to be a versatile power solution that can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Industrial and instrumentation systems
  • Computing and storage systems
  • Medical equipment

With its combination of high efficiency, flexibility, and compact size, the ADP3088ARM from Analog Devices Inc. is a robust power management solution that can meet the demands of modern electronic systems, ensuring optimal performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2003 $64.8027
20+ $5.9078 $118.1560
31+ $5.7230 $177.4130
42+ $5.5382 $232.6044
54+ $5.3546 $289.1484
73+ $4.8002 $350.4146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess