EN
  • EN
  • DE

ADS2807Y/250G4

Part No ADS2807Y/250G4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual, 12-Bit, 50MHz Sampling ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141683-ADS2807Y/250G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS2807Y/250G4 CAD Model

Description

The ADS2807Y/250G4 is a high-performance, 16-bit analog-to-digital converter (ADC) from Texas Instruments, renowned for its precision and speed. Designed to cater to a wide range of demanding applications, this ADC is particularly suitable for professional-grade audio equipment, medical imaging systems, and industrial instrumentation where accuracy and reliability are paramount.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS2807Y/250G4 ensures high-precision digital representation of the input analog signal, making it ideal for applications requiring fine detail and nuance in signal conversion.
  • Fast Sampling Rate: The device boasts a sampling rate of up to 250 MSPS (Mega Samples Per Second), allowing it to accurately digitize high-frequency signals without missing critical data.
  • Differential Inputs: The differential input structure provides improved noise immunity and is beneficial in environments with high interference or long input traces.
  • Low Power Consumption: Despite its high-speed operation, the ADS2807Y/250G4 is designed for efficiency with low power consumption, making it suitable for portable and battery-powered devices.
  • Integrated Features: This ADC includes an internal reference and a fully differential sample-and-hold circuit, which simplifies system design and reduces external component requirements.
  • Flexible Interface: The device supports a parallel LVDS (Low-Voltage Differential Signaling) output interface, facilitating easy integration with a variety of digital systems and ensuring high-speed data transmission with reduced signal degradation.

Applications

The ADS2807Y/250G4 is versatile and can be employed in multiple sectors, including:

  • Professional Audio Recording and Playback Systems
  • Medical Imaging like MRI and Ultrasound Equipment
  • Test and Measurement Instruments
  • High-Speed Data Acquisition Systems
  • Communications Infrastructure

Quality and Reliability

As with all Texas Instruments products, the ADS2807Y/250G4 is manufactured to the highest standards, ensuring both quality and reliability for critical applications. Its robust design is meant to deliver consistent performance over a wide temperature range, adhering to stringent industry specifications.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess