EN
  • EN
  • DE

ADC32J43IRGZT

Part No ADC32J43IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 14BIT 80MSPS 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 14
Sampling Rate 80M
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 767766-ADC32J43IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name ADC32J43
ECCN 3A991.c.3
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC32J43IRGZT CAD Model

Description

Product Overview: ADC32J43IRGZT by Texas Instruments

The ADC32J43IRGZT is a high-performance, low-power, dual-channel analog-to-digital converter (ADC) from Texas Instruments. Designed to cater to the demanding requirements of advanced communication systems, this device is capable of converting analog signals to digital data at speeds of up to 65 MSPS (mega samples per second). The ADC32J43IRGZT is a part of Texas Instruments' extensive ADC portfolio, which is renowned for its precision and reliability.

Key Features

  • Resolution: The ADC offers a high resolution of 14-bits, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 65 MSPS, it ensures accurate digitization of high-frequency signals, making it ideal for applications in wireless communications, radar systems, and test equipment.
  • Dual-Channel: Its dual-channel configuration allows for simultaneous sampling of two analog signals, which is beneficial for systems requiring multi-channel data acquisition.
  • Low Power Consumption: The device operates with exceptional power efficiency, which is crucial for portable and battery-powered applications.
  • Interface: It includes a JESD204B interface, which is a high-speed serial interface standard designed to reduce the number of data inputs/outputs between data converters and other devices, such as FPGAs or ASICs.
  • Package: The ADC32J43IRGZT is available in a compact 48-VQFN (RGZ) package, which is suitable for space-constrained applications.

Applications

This ADC is well-suited for a variety of applications across multiple industries. It is commonly used in:

  • Wireless infrastructure (e.g., base stations for 3G, 4G LTE, and 5G)
  • Phased array radar systems
  • Software-defined radios
  • Data acquisition systems
  • Medical imaging devices

Supporting Tools and Resources

Texas Instruments provides extensive support for the ADC32J43IRGZT, including detailed datasheets, reference designs, and evaluation modules. Engineers can also utilize TI's E2E™ support forums to collaborate and gain insights from a community of peers and product experts.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1014 $96.2028
3+ $39.4679 $118.4037
4+ $38.2345 $152.9380
6+ $37.0011 $222.0066
7+ $35.7678 $250.3746
10+ $32.0676 $320.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 247 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess